TE Connectivity USB Connectors 1981584-1

Description
Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Gray Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001338 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : AB USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .75 MM  [.03 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Gray Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001338 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : AB USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .75 MM  [.03 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1981584-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1981584-1
USB Connectors 1981584-1
Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Gray Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001338 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : AB USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .75 MM  [.03 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Micro
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.8
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .65 MM  [.025 INCH ]
  • Housing Color : Gray
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 60001338
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top Mount
  • Panel Mount Feature Type : Flange

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : AB
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .75 MM  [.03 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
312-1981584-1
SMD Electronic Connector 312-1981584-1
Micro USB 2.0 Type AB RCP 5 Pos Solder RA SMD Connector Product overview: 1981584-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1981584-1 can be used for catalog matching and distributor lookup.

Micro USB 2.0 Type AB RCP 5 Pos Solder RA SMD Connector Product overview: 1981584-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1981584-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connectors - 1981584-1 - 728687-1981584-1 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 1981584-1
728687-1981584-1
USB, DVI, HDMI Connectors - 1981584-1 728687-1981584-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 728687-1981584-1 Packaging: Reel Mounting Style: SMT, Right Angle Features: Solder Retention Connector Type: USB - micro AB Termination: Solder Contact Finish: Gold Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 Shielding: Unshielded Number of Ports: 1 Voltage - Rated: 30V Mounting Feature: Horizontal Mating Cycles: 10000 Insulation Color: Gray Categories: Connectors, Interconnects Temperature Range - Operating: -30°C ~ 85°C Shell/Shielding Material: Steel, Stainless Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A, 1A, 1.8A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 728687-1981584-1
Packaging: Reel
Mounting Style: SMT, Right Angle
Features: Solder Retention
Connector Type: USB - micro AB
Termination: Solder
Contact Finish: Gold
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Shielding: Unshielded
Number of Ports: 1
Voltage - Rated: 30V
Mounting Feature: Horizontal
Mating Cycles: 10000
Insulation Color: Gray
Categories: Connectors, Interconnects
Temperature Range - Operating: -30°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A, 1A, 1.8A

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A97799CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A97799CT-ND
USB, DVI, HDMI Connector Assemblies A97799CT-ND
USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A97799TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A97799TR-ND
USB, DVI, HDMI Connector Assemblies A97799TR-ND
USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A97799DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A97799DKR-ND
USB, DVI, HDMI Connector Assemblies A97799DKR-ND
USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
Connectors Unreviewed - 1981584-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
1981584-1
Connectors Unreviewed 1981584-1
REC TYPE AB ASSY (Au) MICRO USB

REC TYPE AB ASSY (Au) MICRO USB

Buy Now
I/O Connectors - 1981584-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1981584-1
I/O Connectors 1981584-1
MICRO USB, TYPE A/B, GRAY

MICRO USB, TYPE A/B, GRAY

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1981584-1
I/O Connectors 1981584-1
MICRO USB

MICRO USB

Buy Now
Sheung Wan, Hong Kong
USB Connectors
1981584-1
USB Connectors 1981584-1
USB Connectors REC TYPE AB Au MICRO

USB Connectors REC TYPE AB Au MICRO

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 1981584-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
1981584-1
USB, DVI, HDMI Connector Assemblies 1981584-1
CONN RCPT USB2.0 MICRO AB SMD RA

CONN RCPT USB2.0 MICRO AB SMD RA

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> USB Connectors
1981584-1
Connectors >> USB Connectors 1981584-1
USB 2.0 1 5P Female -30°C~+85°C Micro-AB SMD USB Connectors ROHS

USB 2.0 1 5P Female -30°C~+85°C Micro-AB SMD USB Connectors ROHS

Supplier's Site Datasheet
Micro Usb Conn, 2.0 Type Ab, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity - 74M6302 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Conn, 2.0 Type Ab, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity
74M6302
Micro Usb Conn, 2.0 Type Ab, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity 74M6302
MICRO USB CONN, 2.0 TYPE AB, RCPT, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MICRO USB CONN, 2.0 TYPE AB, RCPT, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Micro Usb, Type A/b, Gray Amp - Te Connectivity - 76AC2499 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, Type A/b, Gray Amp - Te Connectivity
76AC2499
Micro Usb, Type A/b, Gray Amp - Te Connectivity 76AC2499
MICRO USB, TYPE A/B, GRAY

MICRO USB, TYPE A/B, GRAY

Supplier's Site
Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity - 51X1932 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity
51X1932
Micro Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity 51X1932
MICRO USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy;RoHS Compliant: Yes

MICRO USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1981584-1 312-1981584-1 728687-1981584-1 A97799CT-ND 1981584-1 1981584-1 1981584-1 1981584-1 1981584-1 74M6302 76AC2499
Product Name USB Connectors SMD Electronic Connector USB, DVI, HDMI Connectors - 1981584-1 USB, DVI, HDMI Connector Assemblies Connectors Unreviewed I/O Connectors USB Connectors USB, DVI, HDMI Connector Assemblies Connectors >> USB Connectors Micro Usb Conn, 2.0 Type Ab, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity Micro Usb, Type A/b, Gray Amp - Te Connectivity
Connector Type USB; Wire to Board Connector USB USB - micro AB Micro Connector and Nano Connector USB Micro Connector and Nano Connector; USB Micro Connector and Nano Connector; USB Micro Connector and Nano Connector; USB
Termination Surface Mount Solder SMD/SMT Solder
Mounting Board Mount SMT, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Current Rating 1.8 amps 0.5 to 1.8 amps 0.5 to 1.8 amps 0.5 to 1.8 amps
Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data