TE Connectivity USB Connectors 1981568-1

Description
Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001336 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .75 MM  [.03 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001336 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .75 MM  [.03 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1981568-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1981568-1
USB Connectors 1981568-1
Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001336 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .75 MM  [.03 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Micro
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.8
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .65 MM  [.025 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 60001336
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top Mount
  • Panel Mount Feature Type : Flange

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .75 MM  [.03 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A97800DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A97800DKR-ND
USB, DVI, HDMI Connector Assemblies A97800DKR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A97800TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A97800TR-ND
USB, DVI, HDMI Connector Assemblies A97800TR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A97800CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A97800CT-ND
USB, DVI, HDMI Connector Assemblies A97800CT-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 1981568-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1981568-1
I/O Connectors 1981568-1
MICRO USB, TYPE B,

MICRO USB, TYPE B,

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1981568-1
I/O Connectors 1981568-1
MICRO USB

MICRO USB

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1981568-1
I/O Connectors 1981568-1
I/O Connectors

I/O Connectors

Buy Now
USB, DVI, HDMI Connectors - 1981568-1 - 1121558-1981568-1 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 1981568-1
1121558-1981568-1
USB, DVI, HDMI Connectors - 1981568-1 1121558-1981568-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121558-1981568-1 Packaging: Reel Mounting Style: SMT, Right Angle Connector Type: USB - micro B Termination: Solder Contact Finish: Gold Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 Shielding: Unshielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Voltage - Rated: 30V Mounting Feature: Horizontal Mating Cycles: 10000 Family Name: 1981568 Insulation Color: Black Categories: Connectors, Interconnects Temperature Range - Operating: -30°C ~ 85°C Shell/Shielding Material: Steel, Stainless Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): ZX62D-B-5PA5; 105017-1001; ZX62-B-5PA; 476100001; Introduction Date: September 03, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A, 1A, 1.8A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121558-1981568-1
Packaging: Reel
Mounting Style: SMT, Right Angle
Connector Type: USB - micro B
Termination: Solder
Contact Finish: Gold
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Voltage - Rated: 30V
Mounting Feature: Horizontal
Mating Cycles: 10000
Family Name: 1981568
Insulation Color: Black
Categories: Connectors, Interconnects
Temperature Range - Operating: -30°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
Manufacturer Homepage: www.macom.com
Alternative Parts (Cross-Reference): ZX62D-B-5PA5; 105017-1001; ZX62-B-5PA; 476100001;
Introduction Date: September 03, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A, 1A, 1.8A

Buy Now Datasheet
Singapore, Singapore
SMD 1.8A Electronic Connector
312-1981568-1
SMD 1.8A Electronic Connector 312-1981568-1
USB-A Female Connector, 5 Pos, 1.8A, Gold, Right Angle, SMD Product overview: 1981568-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.8A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1981568-1 can be used for catalog matching and distributor lookup.

USB-A Female Connector, 5 Pos, 1.8A, Gold, Right Angle, SMD Product overview: 1981568-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.8A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1981568-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 1981568-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
1981568-1
USB, DVI, HDMI Connector Assemblies 1981568-1
CONN RCPT USB2.0 MICRO B SMD R/A

CONN RCPT USB2.0 MICRO B SMD R/A

Supplier's Site Datasheet
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity - 73M8666 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity
73M8666
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity 73M8666
MICRO USB CONN, 2.0 TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MICRO USB CONN, 2.0 TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity - 99AC6840 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity
99AC6840
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity 99AC6840
MICRO USB CONN, 2.0 TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

MICRO USB CONN, 2.0 TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site Datasheet
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity - 72Y5037 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity
72Y5037
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity 72Y5037
MICRO USB CONN, 2.0 TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MICRO USB CONN, 2.0 TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
1981568-1
USB Connectors 1981568-1
USB Connectors REC TYPE B ASSY MICRO

USB Connectors REC TYPE B ASSY MICRO

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1981568-1 A97800DKR-ND 1981568-1 1121558-1981568-1 312-1981568-1 1981568-1 73M8666 1981568-1
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies I/O Connectors USB, DVI, HDMI Connectors - 1981568-1 SMD 1.8A Electronic Connector USB, DVI, HDMI Connector Assemblies Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB - micro B USB Micro Connector and Nano Connector; USB USB
Termination Surface Mount Solder SMD/SMT Solder Solder Pad
Mounting Board Mount Surface Mount, Right Angle SMT, Right Angle Surface Mount, Right Angle Surface Mount
Current Rating 1.8 amps 0.5 to 1.8 amps 0.5 to 1.8 amps 1.0 amps 0.5 to 1.8 amps 1.0 amps
Category USB
Unlock Full Specs
to access all available technical data