TE Connectivity Solid State Lighting Connector Assemblies 1971567-1

Description
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder"
Request a Quote Datasheet
Description
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - A117914TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A117914TR-ND
Solid State Lighting Connector Assemblies A117914TR-ND
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder"

"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder"

Buy Now Datasheet
Wire Housings & Plugs - 7561117P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7561117P
Wire Housings & Plugs 7561117P
TE Connectivity 1971567-1

TE Connectivity 1971567-1

Supplier's Site
Wire Housings & Plugs - 7561117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7561117
Wire Housings & Plugs 7561117
TE Connectivity 1971567-1

TE Connectivity 1971567-1

Supplier's Site
Wire Housings & Plugs - 1644019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1644019
Wire Housings & Plugs 1644019
TE Connectivity 1971567-1

TE Connectivity 1971567-1

Supplier's Site
Connectors, Interconnects - Solid State Lighting Connectors - 968840-1971567-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors
968840-1971567-1
Connectors, Interconnects - Solid State Lighting Connectors 968840-1971567-1
Win Source Part Number: 968840-1971567-1 Category: Connectors, Interconnects>Solid State Lighting Connectors Number of Positions: 2 Pitch: 0.118" (3.00mm) Connector Type: Blade and Receptacle, Hermaphroditic Termination: Solder Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Brass; Copper Alloy Voltage Rating: 300V Housing Material: Thermoplastic Housing Color: Natural Standard Package: 9,500 Style: Board to Board Mounting Type: Board Edge, Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1971567-1TR,-19 71567-1-CSI,-1971567 -1-SI,A117914CT,A117 914TR Base Product Number: 1971567

Win Source Part Number: 968840-1971567-1
Category: Connectors, Interconnects>Solid State Lighting Connectors
Number of Positions: 2
Pitch: 0.118" (3.00mm)
Connector Type: Blade and Receptacle, Hermaphroditic
Termination: Solder
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Brass; Copper Alloy
Voltage Rating: 300V
Housing Material: Thermoplastic
Housing Color: Natural
Standard Package: 9,500
Style: Board to Board
Mounting Type: Board Edge, Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1971567-1TR,-1971567-1-CSI,-1971567-1-SI,A117914CT,A117914TR
Base Product Number: 1971567

Buy Now Datasheet
Singapore, Singapore
SMD 3A 300V Electronic Connector
316-1971567-1
SMD 3A 300V Electronic Connector 316-1971567-1
2 Pos Right Angle Receptacle, 3A, 300V, SMD, Copper Alloy Product overview: 1971567-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1971567-1 can be used for catalog matching and distributor lookup.

2 Pos Right Angle Receptacle, 3A, 300V, SMD, Copper Alloy Product overview: 1971567-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1971567-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 1971567-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
1971567-1
Solid State Lighting Connector Assemblies 1971567-1
CONN SSL RCPT & BLADE 2POS 3MM

CONN SSL RCPT & BLADE 2POS 3MM

Supplier's Site Datasheet
TE CONNECTIVITY 1971567-1 Board-To-Board Connector, Hermaphroditic, Miniature Series, 2 Contacts, Receptacle, 3 mm - 792-1971567-1 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY 1971567-1 Board-To-Board Connector, Hermaphroditic, Miniature Series, 2 Contacts, Receptacle, 3 mm
792-1971567-1
TE CONNECTIVITY 1971567-1 Board-To-Board Connector, Hermaphroditic, Miniature Series, 2 Contacts, Receptacle, 3 mm 792-1971567-1
TE CONNECTIVITY 1971567-1 Board-To-Board Connector, Hermaphroditic, Miniature Series, 2 Contacts, Receptacle, 3 mm

TE CONNECTIVITY 1971567-1 Board-To-Board Connector, Hermaphroditic, Miniature Series, 2 Contacts, Receptacle, 3 mm

Supplier's Site
Board-To-Board Connector, Hermaphroditic, Miniature Series, Surface Mount, Receptacle, 2, 3 Mm Rohs Compliant Te Connectivity - 41X2574 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Hermaphroditic, Miniature Series, Surface Mount, Receptacle, 2, 3 Mm Rohs Compliant Te Connectivity
41X2574
Board-To-Board Connector, Hermaphroditic, Miniature Series, Surface Mount, Receptacle, 2, 3 Mm Rohs Compliant Te Connectivity 41X2574
Board-To-Board Connector, Hermaphroditic, Miniature Series, Surface Mount, Receptacle, 2, 3 mm RoHS Compliant: Yes

Board-To-Board Connector, Hermaphroditic, Miniature Series, Surface Mount, Receptacle, 2, 3 mm RoHS Compliant: Yes

Supplier's Site
Board-To-Board Connector, Hermaphroditic, Miniature Series, Surface Mount, Receptacle, 2, 3 Mm Rohs Compliant Te Connectivity - 51X1931 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Hermaphroditic, Miniature Series, Surface Mount, Receptacle, 2, 3 Mm Rohs Compliant Te Connectivity
51X1931
Board-To-Board Connector, Hermaphroditic, Miniature Series, Surface Mount, Receptacle, 2, 3 Mm Rohs Compliant Te Connectivity 51X1931
Board-To-Board Connector, Hermaphroditic, Miniature Series, Surface Mount, Receptacle, 2, 3 mm RoHS Compliant: Yes

Board-To-Board Connector, Hermaphroditic, Miniature Series, Surface Mount, Receptacle, 2, 3 mm RoHS Compliant: Yes

Supplier's Site
Miniature Hermaphroditic (2P) Amp - Te Connectivity - 76AC2427 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Hermaphroditic (2P) Amp - Te Connectivity
76AC2427
Miniature Hermaphroditic (2P) Amp - Te Connectivity 76AC2427
MINIATURE HERMAPHRODITIC (2P)

MINIATURE HERMAPHRODITIC (2P)

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A117914TR-ND 7561117P 7561117 968840-1971567-1 316-1971567-1 1971567-1 792-1971567-1 41X2574 76AC2427
Product Name Solid State Lighting Connector Assemblies Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects - Solid State Lighting Connectors SMD 3A 300V Electronic Connector Solid State Lighting Connector Assemblies TE CONNECTIVITY 1971567-1 Board-To-Board Connector, Hermaphroditic, Miniature Series, 2 Contacts, Receptacle, 3 mm Board-To-Board Connector, Hermaphroditic, Miniature Series, Surface Mount, Receptacle, 2, 3 Mm Rohs Compliant Te Connectivity Miniature Hermaphroditic (2P) Amp - Te Connectivity
Connector Type Blade and Receptacle, Hermaphroditic Board to Board Connector
Mounting Board Edge, Surface Mount, Right Angle Surface mount Board Edge, Surface Mount, Right Angle Board Edge, Surface Mount, Right Angle Edge, Surface Mount
Voltage Rating 300 volts 300 volts 300 volts 300 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Contact Pitch 3 mm (0.1180 inch) 3 mm (0.1181 inch) 3 to 3 mm (0.1180 to 0.1181 inch)
Unlock Full Specs
to access all available technical data