TE Connectivity Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity 1954656-2.

Description
RJ45 ETHERNET CONNECTOR, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Magnetics:Without Magnetics RoHS Compliant: Yes
Datasheet
Description
RJ45 ETHERNET CONNECTOR, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Magnetics:Without Magnetics RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity - 28AC7696 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity
28AC7696
Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity 28AC7696
RJ45 ETHERNET CONNECTOR, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Magnetics:Without Magnetics RoHS Compliant: Yes

RJ45 ETHERNET CONNECTOR, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Magnetics:Without Magnetics RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7696
Product Name Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details