TE Connectivity USB Connectors 1954643-1

Description
Body Features Connector Profile : Standard Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Straight Housing Color : Black Housing Material : Polyester GF Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : With Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Sealable : Yes USB Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Straight Housing Color : Black Housing Material : Polyester GF Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : With Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Sealable : Yes USB Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1954643-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1954643-1
USB Connectors 1954643-1
Body Features Connector Profile : Standard Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Straight Housing Color : Black Housing Material : Polyester GF Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : With Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Sealable : Yes USB Type : A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Housing Features


  • Body Orientation : Straight
  • Housing Color : Black
  • Housing Material : Polyester GF

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Feature : With

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • USB Type : A
  • USB Version : 2.0

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Adapters - A107351-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
A107351-ND
USB, DVI, HDMI Connector Adapters A107351-ND
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead - Front or Rear Side Nut

Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead - Front or Rear Side Nut

Buy Now Datasheet
USB Connectors - 1954643-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
1954643-1
USB Connectors 1954643-1
Recpt Kit,Series A to Series A

Recpt Kit,Series A to Series A

Buy Now
Sheung Wan, Hong Kong
USB Connectors
1954643-1
USB Connectors 1954643-1
USB Connectors USB Recept Coupler Female

USB Connectors USB Recept Coupler Female

Buy Now Datasheet
Adapter, Usb 2.0 A Receptacle-Receptacle, 4 Position; Usb Connector Convert From Te Connectivity - 26R4305 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Usb 2.0 A Receptacle-Receptacle, 4 Position; Usb Connector Convert From Te Connectivity
26R4305
Adapter, Usb 2.0 A Receptacle-Receptacle, 4 Position; Usb Connector Convert From Te Connectivity 26R4305
ADAPTER, USB 2.0 A RECEPTACLE-RECEPTACL E, 4 POSITION; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:IP67; Product Range:-; Contact Material:- RoHS Compliant: Yes

ADAPTER, USB 2.0 A RECEPTACLE-RECEPTACLE, 4 POSITION; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:IP67; Product Range:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1954643-1 A107351-ND 1954643-1 1954643-1 26R4305
Product Name USB Connectors USB, DVI, HDMI Connector Adapters USB Connectors USB Connectors Adapter, Usb 2.0 A Receptacle-Receptacle, 4 Position; Usb Connector Convert From Te Connectivity
Connector Type USB; Wire to Wire Connector USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 2398011-2 - TE Connectivity
Specs
Connector Type USB
Mounting Free-Hanging (In-Line)
View Details
USB, DVI, HDMI Connector Assemblies - A117904TR-ND - DigiKey
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Between Series Adapters - 1057387-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers