TE Connectivity SD Card Connectors 1939870-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 - .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 2.95 MM  [.116 INCH ] Housing Features Centerline (Pitch) : 2.4 MM , 2.5 MM , 1.7 MM  [.1 INCH , .06 INCH , .09 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 - .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 2.95 MM  [.116 INCH ] Housing Features Centerline (Pitch) : 2.4 MM , 2.5 MM , 1.7 MM  [.1 INCH , .06 INCH , .09 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Card Connectors - 1939870-1 - TE Connectivity
Berwyn, PA, United States
SD Card Connectors
1939870-1
SD Card Connectors 1939870-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 - .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 2.95 MM  [.116 INCH ] Housing Features Centerline (Pitch) : 2.4 MM , 2.5 MM , 1.7 MM  [.1 INCH , .06 INCH , .09 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICM) : .2 - .5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB : 2.95 MM  [.116 INCH ]

Housing Features


  • Centerline (Pitch) : 2.4 MM , 2.5 MM , 1.7 MM  [.1 INCH , .06 INCH , .09 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Shell Material : Copper Alloy

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Compatible Card : Secure Digital
  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Memory Modules & Memory Cards - 1939870-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Modules & Memory Cards
1939870-1
Memory Modules & Memory Cards 1939870-1
SD CARD CONNECTOR EMBOSS ASSY

SD CARD CONNECTOR EMBOSS ASSY

Buy Now
PC Card Sockets - A118090TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A118090TR-ND
PC Card Sockets A118090TR-ND
10 (8 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

10 (8 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - A118090CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A118090CT-ND
PC Card Sockets A118090CT-ND
10 (8 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

10 (8 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Buy Now Datasheet
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1228016-1939870-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1228016-1939870-1
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1228016-1939870-1
Win Source Part Number: 1228016-1939870-1 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Number of Positions: 10 (8 + 2) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Package: Tape & Reel (TR),Cut Tape (CT) Height Above Board: 0.110" (2.80mm) Standard Package: 540 Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): 1939870-1.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A118090TR,-1939870-1 -CSI,A118090CT,-1939 870-1-SI Base Product Number: 1939870

Win Source Part Number: 1228016-1939870-1
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Number of Positions: 10 (8 + 2)
Features: Board Guide, Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Package: Tape & Reel (TR),Cut Tape (CT)
Height Above Board: 0.110" (2.80mm)
Standard Package: 540
Card Type: Secure Digital - SD
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): 1939870-1.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A118090TR,-1939870-1-CSI,A118090CT,-1939870-1-SI
Base Product Number: 1939870

Buy Now Datasheet
PC Card Sockets - 1939870-1 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
1939870-1
PC Card Sockets 1939870-1
SD CARD CONNECTOR EMBOSS ASSY

SD CARD CONNECTOR EMBOSS ASSY

Supplier's Site Datasheet
Conn SD Card HDR 9 POS 2.5mm Solder RA SMD T/R - 792-1939870-1 - Utmel Electronic Limited
Hong Kong, China
Conn SD Card HDR 9 POS 2.5mm Solder RA SMD T/R
792-1939870-1
Conn SD Card HDR 9 POS 2.5mm Solder RA SMD T/R 792-1939870-1
Conn SD Card HDR 9 POS 2.5mm Solder RA SMD T/R

Conn SD Card HDR 9 POS 2.5mm Solder RA SMD T/R

Supplier's Site
Sd Card Connector Emboss Assy Te Connectivity - 98X0774 - Newark, An Avnet Company
Chicago, IL, United States
Sd Card Connector Emboss Assy Te Connectivity
98X0774
Sd Card Connector Emboss Assy Te Connectivity 98X0774
SD CARD CONNECTOR EMBOSS ASSY

SD CARD CONNECTOR EMBOSS ASSY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1939870-1 1939870-1 A118090TR-ND 1228016-1939870-1 1939870-1 792-1939870-1 98X0774
Product Name SD Card Connectors Memory Modules & Memory Cards PC Card Sockets Connectors, Interconnects - Memory Connectors - PC Card Sockets PC Card Sockets Conn SD Card HDR 9 POS 2.5mm Solder RA SMD T/R Sd Card Connector Emboss Assy Te Connectivity
Connector Type PC Card Connector PC Card Connector Connector and Ejector PC Card Connector PC Card Connector
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Unlock Full Specs
to access all available technical data