TE Connectivity Memory / Card Type Amp - Te Connectivity 1939115-1.

Description
Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:STA Series; Connector Type:SD Card RoHS Compliant: Yes
Description
Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:STA Series; Connector Type:SD Card RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory / Card Type Amp - Te Connectivity - 28AC7687 - Newark, An Avnet Company
Chicago, IL, United States
Memory / Card Type Amp - Te Connectivity
28AC7687
Memory / Card Type Amp - Te Connectivity 28AC7687
Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:STA Series; Connector Type:SD Card RoHS Compliant: Yes

Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:STA Series; Connector Type:SD Card RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7687
Product Name Memory / Card Type Amp - Te Connectivity
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products