Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001884-1932965-1
Packaging: Tray
Features: Board Lock
Connector Type: USB - A
Termination: Solder
Contact Finish: Gold
Number of Contacts: 9
Gender: Receptacle
Specifications: USB 3.0 (USB 3.1 Gen 1, Superspeed)
Number of Ports: 1
Mounting: Through Hole, Right Angle
Mounting Feature: Horizontal
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Connectors
TELECOM AND DATACOM CONNECTOR Product overview: 1932965-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1932965-1 can be used for catalog matching and distributor lookup.
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle
USB 3.0 A RECEPTACLE, OFFSET CL 2.65
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001884-1932965-1 | 1932965-1 | 312-1932965-1 | A118311-ND | 76AC2305 |
| Product Name | USB, DVI, HDMI Connectors - 1932965-1 | Electronic Connector | USB, DVI, HDMI Connector Assemblies | Usb 3.0 A Receptacle, Offset Cl 2.65 Amp - Te Connectivity | |
| Connector Type | USB | USB | |||
| Termination | Solder | Solder | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |