TE Connectivity Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1932847-3

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1364376-1932847-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1364376-1932847-3
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1364376-1932847-3
Win Source Part Number: 1364376-1932847-3 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Obsolete Features: Board Lock Base Product Number: 1932847 Mounting Type: Board Edge, Cutout; Through Hole, Right Angle HTSUS: 8536.69.4040 Voltage - Rated: 100VAC/DC REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 0.25A, 1.8A Shielding: Unshielded Contact Finish: Gold Connector Type: USB-A (USB TYPE-A) Termination: Solder Insulation Color: Black Mounting Feature: Horizontal, Mid Mount, Reverse Gender: Receptacle Mating Cycles: 5000 Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Number of Contacts: 9 Number of Ports: 1 Shell/Shielding Material: Steel

Win Source Part Number: 1364376-1932847-3
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Obsolete
Features: Board Lock
Base Product Number: 1932847
Mounting Type: Board Edge, Cutout; Through Hole, Right Angle
HTSUS: 8536.69.4040
Voltage - Rated: 100VAC/DC
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 0.25A, 1.8A
Shielding: Unshielded
Contact Finish: Gold
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Insulation Color: Black
Mounting Feature: Horizontal, Mid Mount, Reverse
Gender: Receptacle
Mating Cycles: 5000
Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
Number of Contacts: 9
Number of Ports: 1
Shell/Shielding Material: Steel

Buy Now Datasheet
Singapore, Singapore
1.8A Electronic Connector
312-1932847-3
1.8A Electronic Connector 312-1932847-3
USB 3.0 Type A Receptacle, 9 Pos, 1.8A, Gold, TH, Right Angle Product overview: 1932847-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.8A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1932847-3 can be used for catalog matching and distributor lookup.

USB 3.0 Type A Receptacle, 9 Pos, 1.8A, Gold, TH, Right Angle Product overview: 1932847-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.8A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1932847-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
1932847-3
USB Connectors 1932847-3
USB Connectors USB 3.0 TYPE A RECEPTACLE,STAN

USB Connectors USB 3.0 TYPE A RECEPTACLE,STAN

Buy Now Datasheet
Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity - 78X5845 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity
78X5845
Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity 78X5845
USB, 3.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB, 3.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1932847-3 1364376-1932847-3 312-1932847-3 1932847-3 78X5845
Product Name Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1.8A Electronic Connector USB Connectors Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity
Connector Type USB USB USB
Termination Solder Through Hole
Mounting Board Edge, Cutout; Through Hole, Right Angle Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28400-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
MCX (M) St. Connector for RG316 Cable - ET-MMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details