TE Connectivity Coax Connectors 1909763-1

Description
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Flash Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Profile Height from PCB : 1.25 MM  [.049 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2 MM  [.078 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Liquid Crystal Polymer (LCP) Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Component RF Connector Style : Jack RF Interface : UMCC GEN 1 Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Flash Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Profile Height from PCB : 1.25 MM  [.049 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2 MM  [.078 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Liquid Crystal Polymer (LCP) Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Component RF Connector Style : Jack RF Interface : UMCC GEN 1 Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1909763-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1909763-1
Coax Connectors 1909763-1
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Flash Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Profile Height from PCB : 1.25 MM  [.049 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2 MM  [.078 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Liquid Crystal Polymer (LCP) Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Component RF Connector Style : Jack RF Interface : UMCC GEN 1 Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Body Material : Copper Alloy
  • Body Material Finish : Plated
  • Body Plating Material : Gold Flash
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Copper Alloy
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ]

Dimensions


  • Profile Height from PCB : 1.25 MM  [.049 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 2 MM  [.078 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : With
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Snap-On

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Liquid Crystal Polymer (LCP)

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Component
  • RF Connector Style : Jack
  • RF Interface : UMCC GEN 1
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now
Coaxial Connectors - 1859250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1859250
Coaxial Connectors 1859250
TE Connectivity 1909763-1

TE Connectivity 1909763-1

Supplier's Site
Coaxial Connectors - 1859844P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1859844P
Coaxial Connectors 1859844P
TE Connectivity 1909763-1

TE Connectivity 1909763-1

Supplier's Site
Coaxial Connectors - 1859844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1859844
Coaxial Connectors 1859844
TE Connectivity 1909763-1

TE Connectivity 1909763-1

Supplier's Site
Coaxial Connector (RF) Assemblies - A118077TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A118077TR-ND
Coaxial Connector (RF) Assemblies A118077TR-ND
U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A118077CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A118077CT-ND
Coaxial Connector (RF) Assemblies A118077CT-ND
U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A118077DKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A118077DKR-ND
Coaxial Connector (RF) Assemblies A118077DKR-ND
U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Header - 1909763-1 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
SMD 6GHz Electronic Connector
437-1909763-1
SMD 6GHz Electronic Connector 437-1909763-1
RF Coaxial Connector, 6GHz, 50R, Female, Solder ST SMD Product overview: 1909763-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1909763-1 can be used for catalog matching and distributor lookup.

RF Coaxial Connector, 6GHz, 50R, Female, Solder ST SMD Product overview: 1909763-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1909763-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
ULTRA THIN COAX CONN

ULTRA THIN COAX CONN

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Coaxial Connectors (RF) - 1909763-1 - 854229-1909763-1 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 1909763-1
854229-1909763-1
Coaxial Connectors (RF) - 1909763-1 854229-1909763-1
Manufacturer: TE Connectivity Win Source Part Number: 854229-1909763-1 Features: Connector Package: Reel - TR Family Name: 1909763 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4010 Other Part Number: A118077CT, -1909763-1-SI, 1909763-1-SI, -1909763-1-CSI, A118077DKR, 2266-1909763-1TR, A118077TR

Manufacturer: TE Connectivity
Win Source Part Number: 854229-1909763-1
Features: Connector
Package: Reel - TR
Family Name: 1909763
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4010
Other Part Number: A118077CT, -1909763-1-SI, 1909763-1-SI, -1909763-1-CSI, A118077DKR, 2266-1909763-1TR, A118077TR

Buy Now Datasheet
Connectors RF - Ganged/Modular RF Cable-to-Board - 1909763-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Ganged/Modular RF Cable-to-Board
1909763-1
Connectors RF - Ganged/Modular RF Cable-to-Board 1909763-1
CUT TAPE - UMCC MICRO-COAX REC

CUT TAPE - UMCC MICRO-COAX REC

Buy Now
RF Connectors / Coaxial Connectors - 1909763-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1909763-1
RF Connectors / Coaxial Connectors 1909763-1
RF Connectors / Coaxial Connectors 2/2.55MM STD SMT ULTRA MINI RF JACK

RF Connectors / Coaxial Connectors 2/2.55MM STD SMT ULTRA MINI RF JACK

Buy Now Datasheet
Rf Coax Conn, Umcc Plug, 50 Ohm, Pcb; Connector Type Te Connectivity - 64AH2387 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Umcc Plug, 50 Ohm, Pcb; Connector Type Te Connectivity
64AH2387
Rf Coax Conn, Umcc Plug, 50 Ohm, Pcb; Connector Type Te Connectivity 64AH2387
RF COAX CONN, UMCC PLUG, 50 OHM, PCB; Connector Type:UMCC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Product Range:-RoHS Compliant: Yes

RF COAX CONN, UMCC PLUG, 50 OHM, PCB; Connector Type:UMCC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coax Conn, Umcc Plug, 50 Ohm, Pcb; Connector Type Te Connectivity - 62X0488 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Umcc Plug, 50 Ohm, Pcb; Connector Type Te Connectivity
62X0488
Rf Coax Conn, Umcc Plug, 50 Ohm, Pcb; Connector Type Te Connectivity 62X0488
RF COAX CONN, UMCC PLUG, 50 OHM, PCB; Connector Type:UMCC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Product Range:-RoHS Compliant: Yes

RF COAX CONN, UMCC PLUG, 50 OHM, PCB; Connector Type:UMCC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 1909763-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1909763-1
Coaxial Connector (RF) Assemblies 1909763-1
CONN UMCC JACK STR 50OHM SMD

CONN UMCC JACK STR 50OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> RF Connectors / Coaxial Connectors
1909763-1
Connectors >> RF Connectors / Coaxial Connectors 1909763-1
Copper Alloy 1 Inner needle IPEX Board Edge 1.25mm 6GHz 50Ω 2mm SMD RF Connectors / Coaxial Connectors ROHS

Copper Alloy 1 Inner needle IPEX Board Edge 1.25mm 6GHz 50Ω 2mm SMD RF Connectors / Coaxial Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1909763-1 1859250 1859844P A118077TR-ND 1909763-1 437-1909763-1 1909763-1 854229-1909763-1 1909763-1 1909763-1 64AH2387 1909763-1 1909763-1
Product Name Coax Connectors Coaxial Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies Header SMD 6GHz Electronic Connector Coaxial Connectors (RF) - 1909763-1 Connectors RF - Ganged/Modular RF Cable-to-Board RF Connectors / Coaxial Connectors Rf Coax Conn, Umcc Plug, 50 Ohm, Pcb; Connector Type Te Connectivity Coaxial Connector (RF) Assemblies Connectors >> RF Connectors / Coaxial Connectors
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Male / Plug Female / Jack
Termination Crimp Solder SMD/SMT
Mounting Board Mount Surface mount Surface Mount Surface Mount
Coupling Push-On
Category Coaxial Connector Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data