TE Connectivity USB Connectors 1903815-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 2 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : Thermoplastic Polyester GF Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 2 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : Thermoplastic Polyester GF Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1903815-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1903815-1
USB Connectors 1903815-1
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 2 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : Thermoplastic Polyester GF Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 8

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Housing Color : Black
  • Housing Material : Thermoplastic Polyester GF

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Sealable : No
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.84 MM  [.112 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A107353-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A107353-ND
USB, DVI, HDMI Connector Assemblies A107353-ND
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-1903815-1
Electronic Connector 312-1903815-1
USB 2.0 Type A Receptacle, 2 Port, RA, 8 Pos, Thru-Hole Product overview: 1903815-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1903815-1 can be used for catalog matching and distributor lookup.

USB 2.0 Type A Receptacle, 2 Port, RA, 8 Pos, Thru-Hole Product overview: 1903815-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1903815-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Miscellaneous - 1903815-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
1903815-1
Connectors Miscellaneous 1903815-1
INDUSTRIAL USB REC ASSY R/A 2R

INDUSTRIAL USB REC ASSY R/A 2R

Buy Now
USB Connectors - 1903815-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
1903815-1
USB Connectors 1903815-1
INDUSTRIAL USB REC ASSY R/A 2ROW

INDUSTRIAL USB REC ASSY R/A 2ROW

Buy Now
Swedesboro, NJ, United States
USB Connectors
1903815-1
USB Connectors 1903815-1
USB Connectors

USB Connectors

Buy Now
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1011502-1903815-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1011502-1903815-1
Connectors, Interconnects - USB, DVI, HDMI Connectors 1011502-1903815-1
Win Source Part Number: 1011502-1903815-1 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Features: Board Lock Connector Type: USB-A (USB TYPE-A), Stacked Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 8 Gender: Receptacle Specifications: USB 2.0 Ingress Protection: IP20 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 70 Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: Black Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C Shell/Shielding Material: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1903815-1-LSI,A1073 53,-1903815-1-SI,-19 03815-1-CSI,19038151 Base Product Number: 1903815

Win Source Part Number: 1011502-1903815-1
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Board Lock
Connector Type: USB-A (USB TYPE-A), Stacked
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 8
Gender: Receptacle
Specifications: USB 2.0
Ingress Protection: IP20
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 70
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Shell/Shielding Material: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1903815-1-LSI,A107353,-1903815-1-SI,-1903815-1-CSI,19038151
Base Product Number: 1903815

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> USB Connectors
1903815-1
Connectors >> USB Connectors 1903815-1
USB 2.0 2 4P+4P Female -55°C~+85°C Type-A Plugin USB Connectors ROHS

USB 2.0 2 4P+4P Female -55°C~+85°C Type-A Plugin USB Connectors ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
1903815-1
USB Connectors 1903815-1
USB Connectors STD 2.0 IND USB A 4P R/A RCPT 2 ROW

USB Connectors STD 2.0 IND USB A 4P R/A RCPT 2 ROW

Buy Now Datasheet
Usb Stack Conn, 2.0 Type A, 2Port, R/a; Usb Connector Type Te Connectivity - 55T7734 - Newark, An Avnet Company
Chicago, IL, United States
Usb Stack Conn, 2.0 Type A, 2Port, R/a; Usb Connector Type Te Connectivity
55T7734
Usb Stack Conn, 2.0 Type A, 2Port, R/a; Usb Connector Type Te Connectivity 55T7734
USB STACK CONN, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions ; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

USB STACK CONN, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1903815-1 A107353-ND 312-1903815-1 1903815-1 1903815-1 1011502-1903815-1 1903815-1 1903815-1 55T7734
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies Electronic Connector Connectors Miscellaneous USB Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors Connectors >> USB Connectors USB Connectors Usb Stack Conn, 2.0 Type A, 2Port, R/a; Usb Connector Type Te Connectivity
Connector Type USB; Wire to Board Connector USB USB USB USB USB
Termination Through Hole - Solder Through Hole Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps 1.0 amps
Category USB
Unlock Full Specs
to access all available technical data