TE Connectivity USB Connectors 1903814-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : Thermoplastic Polyester GF Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : Thermoplastic Polyester GF Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1903814-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1903814-1
USB Connectors 1903814-1
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : Thermoplastic Polyester GF Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Housing Color : Black
  • Housing Material : Thermoplastic Polyester GF

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Sealable : No
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.84 MM  [.112 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A107360-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A107360-ND
USB, DVI, HDMI Connector Assemblies A107360-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
USB Connectors - 1903814-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
1903814-1
USB Connectors 1903814-1
INDUSTRIAL USB REC ASSY R/A 1ROW

INDUSTRIAL USB REC ASSY R/A 1ROW

Buy Now
Swedesboro, NJ, United States
USB Connectors
1903814-1
USB Connectors 1903814-1
USB Connectors

USB Connectors

Buy Now
RF Coaxial Board Mount Connector - 1903814-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
1903814-1
RF Coaxial Board Mount Connector 1903814-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1364372-1903814-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1364372-1903814-1
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1364372-1903814-1
Win Source Part Number: 1364372-1903814-1 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Board Lock Base Product Number: 1903814 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Voltage - Rated: 30VAC REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 1A Shielding: Shielded Contact Finish: Gold Connector Type: USB-A (USB TYPE-A) Termination: Solder Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Insulation Color: Black Mounting Feature: Horizontal Gender: Receptacle Mating Cycles: 1500 Specifications: USB 2.0 Number of Contacts: 4 Number of Ports: 1 Shell/Shielding Material: Copper Alloy

Win Source Part Number: 1364372-1903814-1
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: 1903814
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
Voltage - Rated: 30VAC
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 1A
Shielding: Shielded
Contact Finish: Gold
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Ingress Protection: IP20
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Mounting Feature: Horizontal
Gender: Receptacle
Mating Cycles: 1500
Specifications: USB 2.0
Number of Contacts: 4
Number of Ports: 1
Shell/Shielding Material: Copper Alloy

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-1903814-1
Electronic Connector 312-1903814-1
USB 2.0 Type A Receptacle, 4 Pos, 2.5mm Pitch, RA Thru-Hole Product overview: 1903814-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1903814-1 can be used for catalog matching and distributor lookup.

USB 2.0 Type A Receptacle, 4 Pos, 2.5mm Pitch, RA Thru-Hole Product overview: 1903814-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1903814-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Connectors - 7060208 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7060208
USB Connectors 7060208
TE Connectivity 1903814-1 USB Connector

TE Connectivity 1903814-1 USB Connector

Supplier's Site
USB Connectors - 1641895 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1641895
USB Connectors 1641895
TE Connectivity 1903814-1 USB Connector

TE Connectivity 1903814-1 USB Connector

Supplier's Site
Connectors Miscellaneous - 1903814-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
1903814-1
Connectors Miscellaneous 1903814-1
INDUSTRIAL USB REC ASSY R/A 1R

INDUSTRIAL USB REC ASSY R/A 1R

Buy Now
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity - 55T7733 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity
55T7733
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity 55T7733
USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
1903814-1
USB Connectors 1903814-1
USB Connectors STD 2.0 IND USB A 4P R/A RCPT 1 ROW

USB Connectors STD 2.0 IND USB A 4P R/A RCPT 1 ROW

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1903814-1 A107360-ND 1903814-1 1903814-1 1364372-1903814-1 312-1903814-1 7060208 1903814-1 55T7733 1903814-1
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors RF Coaxial Board Mount Connector Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Electronic Connector USB Connectors Connectors Miscellaneous Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB USB USB USB USB
Termination Through Hole - Solder Solder Through Hole Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through hole Through Hole Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps
Category USB
Unlock Full Specs
to access all available technical data