TE Connectivity Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1903015-1

Description
Win Source Part Number: 1377358-1903015-1 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel Product Status: Obsolete Mounting Type: Panel Mount; Surface Mount, Right Angle; Through Hole HTSUS: 8536.69.4040 Voltage - Rated: 40VAC REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 0.5A Shielding: Unshielded Contact Finish: Gold Connector Type: HDMI Termination: Solder Material Flammability Rating: UL94 V-0 Insulation Color: Black Mounting Feature: Horizontal Gender: Receptacle Mating Cycles: 10000 Number of Contacts: 19 Number of Ports: 1 Shell/Shielding Material: Phosphor Bronze
Request a Quote Datasheet
Description
Win Source Part Number: 1377358-1903015-1 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel Product Status: Obsolete Mounting Type: Panel Mount; Surface Mount, Right Angle; Through Hole HTSUS: 8536.69.4040 Voltage - Rated: 40VAC REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 0.5A Shielding: Unshielded Contact Finish: Gold Connector Type: HDMI Termination: Solder Material Flammability Rating: UL94 V-0 Insulation Color: Black Mounting Feature: Horizontal Gender: Receptacle Mating Cycles: 10000 Number of Contacts: 19 Number of Ports: 1 Shell/Shielding Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1377358-1903015-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1377358-1903015-1
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1377358-1903015-1
Win Source Part Number: 1377358-1903015-1 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel Product Status: Obsolete Mounting Type: Panel Mount; Surface Mount, Right Angle; Through Hole HTSUS: 8536.69.4040 Voltage - Rated: 40VAC REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 0.5A Shielding: Unshielded Contact Finish: Gold Connector Type: HDMI Termination: Solder Material Flammability Rating: UL94 V-0 Insulation Color: Black Mounting Feature: Horizontal Gender: Receptacle Mating Cycles: 10000 Number of Contacts: 19 Number of Ports: 1 Shell/Shielding Material: Phosphor Bronze

Win Source Part Number: 1377358-1903015-1
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -25°C ~ 70°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel
Product Status: Obsolete
Mounting Type: Panel Mount; Surface Mount, Right Angle; Through Hole
HTSUS: 8536.69.4040
Voltage - Rated: 40VAC
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 0.5A
Shielding: Unshielded
Contact Finish: Gold
Connector Type: HDMI
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Mounting Feature: Horizontal
Gender: Receptacle
Mating Cycles: 10000
Number of Contacts: 19
Number of Ports: 1
Shell/Shielding Material: Phosphor Bronze

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A107895TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A107895TR-ND
USB, DVI, HDMI Connector Assemblies A107895TR-ND
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1377358-1903015-1 A107895TR-ND
Product Name Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies
Connector Type USB HDMI
Termination Solder
Mounting Panel Mount; Surface Mount, Right Angle; Through Hole Panel Mount; Surface Mount, Right Angle; Through Hole
Voltage Rating 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10000404ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
Headers, Male Pins - 103675-1-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 26 #
View Details
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details