TE Connectivity HDMI Connectors 1888811-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Multiple Port Configuration : Stacked Number of Ports : 2 Number of Positions : 38 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .3 MICM  [11.81 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Package, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.6 MM  [.102 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Multiple Port Configuration : Stacked Number of Ports : 2 Number of Positions : 38 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .3 MICM  [11.81 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Package, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.6 MM  [.102 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 1888811-1 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
1888811-1
HDMI Connectors 1888811-1
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Multiple Port Configuration : Stacked Number of Ports : 2 Number of Positions : 38 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .3 MICM  [11.81 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Package, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.6 MM  [.102 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Multiple Port Configuration : Stacked
  • Number of Ports : 2
  • Number of Positions : 38
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .3 MICM  [11.81 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : M3 Threaded Hole
  • Grounding Options : Panel Ground

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.6 MM  [.102 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
377-1888811-1
Electronic Connector 377-1888811-1
Stacked HDMI Receptacle, 2-Port, 38 Pos, Right Angle, Shielded, Signal Product overview: 1888811-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-1888811-1 can be used for catalog matching and distributor lookup.

Stacked HDMI Receptacle, 2-Port, 38 Pos, Right Angle, Shielded, Signal Product overview: 1888811-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-1888811-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
HDMI Connectors - 1920051 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
1920051
HDMI Connectors 1920051
TE Connectivity 1888811-1 HDMI Connector

TE Connectivity 1888811-1 HDMI Connector

Supplier's Site
HDMI Connectors - 1920375 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
1920375
HDMI Connectors 1920375
TE Connectivity 1888811-1 HDMI Connector

TE Connectivity 1888811-1 HDMI Connector

Supplier's Site
USB, DVI, HDMI Connector Assemblies - A115008-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A115008-ND
USB, DVI, HDMI Connector Assemblies A115008-ND
HDMI, Stacked Receptacle Connector 38 Position Panel Mount, Through Hole, Right Angle

HDMI, Stacked Receptacle Connector 38 Position Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1333965-1888811-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1333965-1888811-1
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1333965-1888811-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333965-1888811-1 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies Packaging: Tray Features: Board Guide Connector Type: HDMI, Stacked Termination: Solder Contact Finish: Gold or Gold-Palladium Number of Contacts: 38 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 2 Standard Package: 216 Mounting: Panel Mount, Through Hole, Right Angle Mounting Feature: Flange, Horizontal Mating Cycles: 10000 Insulation Color: Black Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -1888811-1-SI,A11500 8,Q6221817,1888811-1 -ND,-1888811-1-CSI Base Product Number: 1888811 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333965-1888811-1
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies
Packaging: Tray
Features: Board Guide
Connector Type: HDMI, Stacked
Termination: Solder
Contact Finish: Gold or Gold-Palladium
Number of Contacts: 38
Gender: Receptacle
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 2
Standard Package: 216
Mounting: Panel Mount, Through Hole, Right Angle
Mounting Feature: Flange, Horizontal
Mating Cycles: 10000
Insulation Color: Black
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -1888811-1-SI,A115008,Q6221817,1888811-1-ND,-1888811-1-CSI
Base Product Number: 1888811
RoHS Status: RoHS Compliant

Buy Now Datasheet
Audio & Video Connectors - 1888811-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1888811-1
Audio & Video Connectors 1888811-1
Std HDMI, RA, T/H, Stacked 2x, Panel grd

Std HDMI, RA, T/H, Stacked 2x, Panel grd

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
1888811-1
Audio & Video Connectors 1888811-1
Audio & Video Connectors

Audio & Video Connectors

Buy Now
Std Hdmi, Ra, Th, Stacked 2X, Panel Grd Rohs Compliant Te Connectivity - 92AH6715 - Newark, An Avnet Company
Chicago, IL, United States
Std Hdmi, Ra, Th, Stacked 2X, Panel Grd Rohs Compliant Te Connectivity
92AH6715
Std Hdmi, Ra, Th, Stacked 2X, Panel Grd Rohs Compliant Te Connectivity 92AH6715
STD HDMI, RA, TH, STACKED 2X, PANEL GRD ROHS COMPLIANT: YES

STD HDMI, RA, TH, STACKED 2X, PANEL GRD ROHS COMPLIANT: YES

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 1888811-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
1888811-1
USB, DVI, HDMI Connector Assemblies 1888811-1
CONN RCP HDMI STACKED 38P PCB RA

CONN RCP HDMI STACKED 38P PCB RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888811-1 377-1888811-1 1920051 A115008-ND 1333965-1888811-1 1888811-1 92AH6715 1888811-1
Product Name HDMI Connectors Electronic Connector HDMI Connectors USB, DVI, HDMI Connector Assemblies Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Audio & Video Connectors Std Hdmi, Ra, Th, Stacked 2X, Panel Grd Rohs Compliant Te Connectivity USB, DVI, HDMI Connector Assemblies
Connector Type Wire to Board Connector Audio / Video HDMI USB Audio / Video
Termination Through Hole - Solder Through Hole Solder Solder Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle
Current Rating 0.5 amps
Voltage Rating 40 volts
Unlock Full Specs
to access all available technical data