TE Connectivity Eurocard Connectors 188826-4

Description
Configuration Features Number of Columns : 16 Number of Positions : 31 Number of Rows : 3 Number of Signal Positions : 31 PCB Mount Orientation : Right Angle Rows Loaded : B, D, Z Dimensions Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 16 Number of Positions : 31 Number of Rows : 3 Number of Signal Positions : 31 PCB Mount Orientation : Right Angle Rows Loaded : B, D, Z Dimensions Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 188826-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
188826-4
Eurocard Connectors 188826-4
Configuration Features Number of Columns : 16 Number of Positions : 31 Number of Rows : 3 Number of Signal Positions : 31 PCB Mount Orientation : Right Angle Rows Loaded : B, D, Z Dimensions Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 31
  • Number of Rows : 3
  • Number of Signal Positions : 31
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : B, D, Z

Dimensions


  • Row-to-Row Spacing : 3.81 MM  [.15 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A135345-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A135345-ND
DIN 41612 A135345-ND
45 Position Din Connector Receptacle, Female Sockets Through Hole

45 Position Din Connector Receptacle, Female Sockets Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 188826-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
188826-4
Backplane Connectors - DIN 41612 188826-4
CONN DIN RCPT 45POS PCB

CONN DIN RCPT 45POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 188826-4 A135345-ND 188826-4
Product Name Eurocard Connectors DIN 41612 Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data