TE Connectivity Conn, Rj45, Jack, 1Port, 8P8C, Cat5E; Modular Connector Type Te Connectivity 1888250-1.

Description
CONN, RJ45, JACK, 1PORT, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
CONN, RJ45, JACK, 1PORT, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rj45, Jack, 1Port, 8P8C, Cat5E; Modular Connector Type Te Connectivity - 30AC3552 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Jack, 1Port, 8P8C, Cat5E; Modular Connector Type Te Connectivity
30AC3552
Conn, Rj45, Jack, 1Port, 8P8C, Cat5E; Modular Connector Type Te Connectivity 30AC3552
CONN, RJ45, JACK, 1PORT, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONN, RJ45, JACK, 1PORT, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3552
Product Name Conn, Rj45, Jack, 1Port, 8P8C, Cat5E; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial RJ - DRPC11A004010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination NA
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
XC4 DIN Medium/High-Current Connectors - XC4H-3213 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Wrapping
View Details
2 suppliers