TE Connectivity Eurocard Connectors 188753-4

Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 31 PCB Mount Orientation : Right Angle Rows Loaded : Z, D, B Dimensions Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 31 PCB Mount Orientation : Right Angle Rows Loaded : Z, D, B Dimensions Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 188753-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
188753-4
Eurocard Connectors 188753-4
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 31 PCB Mount Orientation : Right Angle Rows Loaded : Z, D, B Dimensions Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 31
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : Z, D, B

Dimensions


  • Row-to-Row Spacing : 3.81 MM  [.15 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 2.9 MM  [.114 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A135344-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A135344-ND
DIN 41612 A135344-ND
96 Position Din Connector Header, Male Pins Through Hole, Right Angle

96 Position Din Connector Header, Male Pins Through Hole, Right Angle

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 188753-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
188753-4
Backplane Connectors - DIN 41612 188753-4
CONN DIN HDR 96POS PCB RA

CONN DIN HDR 96POS PCB RA

Supplier's Site Datasheet
DIN 41612 - 188753-4 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
188753-4
DIN 41612 188753-4
CONN DIN HDR 96POS PCB RA

CONN DIN HDR 96POS PCB RA

Supplier's Site Datasheet
31P.iec-F Male Conn Amp - Te Connectivity - 41AJ4946 - Newark, An Avnet Company
Chicago, IL, United States
31P.iec-F Male Conn Amp - Te Connectivity
41AJ4946
31P.iec-F Male Conn Amp - Te Connectivity 41AJ4946
31P.IEC-F MALE CONN

31P.IEC-F MALE CONN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 188753-4 A135344-ND 188753-4 188753-4 41AJ4946
Product Name Eurocard Connectors DIN 41612 Backplane Connectors - DIN 41612 DIN 41612 31P.iec-F Male Conn Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Header, Male Pins DIN Connector
Unlock Full Specs
to access all available technical data