Body Features Product Orientation : Vertical Shaft Style : Flatted
Configuration Features Adjustment Location : Top Adjustment Method : Spindle Number of Detents : 30 Number of Pulses : 15
Dimensions Passive Component Dimensions (MM) : 13.75 x 11.7 x 6.6
Electrical Characteristics Passive Component Switch Current Rating (AMP) : 3
Operation/Applicatio
n Operating Speed (Max) (RPM) : 60
Product Type Features Encoder Type : Contact Encoder Passive Component Option : Includes Switch Rotary Encoder Switch Type : Push Push SPST
Termination Features Product Terminates To : Printed Circuit Board
Body Features
- Product Orientation : Vertical
- Shaft Style : Flatted
Configuration Features
- Adjustment Location : Top
- Adjustment Method : Spindle
- Number of Detents : 30
- Number of Pulses : 15
Dimensions
- Passive Component Dimensions (MM) : 13.75 x 11.7 x 6.6
Electrical Characteristics
- Passive Component Switch Current Rating (AMP) : 3
Operation/Application
- Operating Speed (Max) (RPM) : 60
Product Type Features
- Encoder Type : Contact Encoder
- Passive Component Option : Includes Switch
- Rotary Encoder Switch Type : Push Push SPST
Termination Features
- Product Terminates To : Printed Circuit Board