Manufacturer: TE Connectivity
Win Source Part Number: 845138-1871602-1
Features: Position Card Connector
Package: Reel - TR
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A111089CT, A111089TR, -1871602-1-SI, 1871602-1-ND
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
CONN MICRO SD CARD PUSH-PUSH R/A
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 845138-1871602-1 | A111089TR-ND | 1871602-1 |
| Product Name | Memory Connectors - PC Card Sockets - 1871602-1 | PC Card Sockets | PC Card Sockets |
| Connector Type | PC Card Connector | Connector and Ejector | PC Card Connector |