TE Connectivity Contact Termination Type Te Connectivity 1871058-4.

Description
Contact Termination Type:Press Fit; Contact Material:Copper Alloy; Product Range:-; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold over Nickel Plated Contacts; Gender:Socket; No. of Contacts:164Contacts RoHS Compliant: Yes
Datasheet
Description
Contact Termination Type:Press Fit; Contact Material:Copper Alloy; Product Range:-; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold over Nickel Plated Contacts; Gender:Socket; No. of Contacts:164Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Termination Type Te Connectivity - 24AC1639 - Newark, An Avnet Company
Chicago, IL, United States
Contact Termination Type Te Connectivity
24AC1639
Contact Termination Type Te Connectivity 24AC1639
Contact Termination Type:Press Fit; Contact Material:Copper Alloy; Product Range:-; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold over Nickel Plated Contacts; Gender:Socket; No. of Contacts:164Contacts RoHS Compliant: Yes

Contact Termination Type:Press Fit; Contact Material:Copper Alloy; Product Range:-; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold over Nickel Plated Contacts; Gender:Socket; No. of Contacts:164Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1639
Product Name Contact Termination Type Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10060018-10011TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details