TE Connectivity PCI & PCI Express Connectors 1871058-4

Description
Body Features Primary Product Color : Black Product Weight : 2.863 G  [.101 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 89 MM  [3.504 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Weight : 2.863 G  [.101 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 89 MM  [3.504 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 1871058-4 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
1871058-4
PCI & PCI Express Connectors 1871058-4
Body Features Primary Product Color : Black Product Weight : 2.863 G  [.101 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 89 MM  [3.504 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Weight : 2.863 G  [.101 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 164
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ]

Dimensions


  • Connector Height : 11 MM  [.433 INCH ]
  • Connector Length : 89 MM  [3.504 INCH ]
  • Connector Width : 8.88 MM  [.35 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : PCI Express
  • PCI Generation : 2 & 3

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Card Edge Connectors - 1871058-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1871058-4
Card Edge Connectors 1871058-4
PCI EXPRESS CONN. EON TYPE, 16

PCI EXPRESS CONN. EON TYPE, 16

Buy Now
Edgeboard Connectors - 1871058-4-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
1871058-4-ND
Edgeboard Connectors 1871058-4-ND
"164 Position Female Connector PCI Express™ Gold-Palladium 0.039"" (1.00mm) Black"

"164 Position Female Connector PCI Express™ Gold-Palladium 0.039"" (1.00mm) Black"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
345-1871058-4
Electronic Connector 345-1871058-4
PCI Express / PCI Connectors 164P/16 PORT 2.00 mm PCI EXPRESS Product overview: 1871058-4 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-1871058-4 can be used for catalog matching and distributor lookup.

PCI Express / PCI Connectors 164P/16 PORT 2.00 mm PCI EXPRESS Product overview: 1871058-4 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-1871058-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1183056-1871058-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1183056-1871058-4
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1183056-1871058-4
Win Source Part Number: 1183056-1871058-4 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 164 Pitch: 0.039" (1.00mm) Color: Black Features: Board Guide, Locking Ramp Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold-Palladium Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 30 Card Type: PCI Express™ Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 1871058-4.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 18710584 Base Product Number: 1871058

Win Source Part Number: 1183056-1871058-4
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Number of Positions: 164
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide, Locking Ramp
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold-Palladium
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 30
Card Type: PCI Express™
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): 1871058-4.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 18710584
Base Product Number: 1871058

Buy Now Datasheet
Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Te Connectivity - 21R6354 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Te Connectivity
21R6354
Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Te Connectivity 21R6354
CARD EDGE CONN, DUAL SIDE, 164POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 164POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1871058-4 1871058-4 1871058-4-ND 345-1871058-4 1183056-1871058-4 21R6354
Product Name PCI & PCI Express Connectors Card Edge Connectors Edgeboard Connectors Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Through Hole - Press-Fit Press-Fit
Mounting Board Mount Through Hole Through Hole Through Hole Mount
Voltage Rating 50 volts
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data