TE Connectivity PCI & PCI Express Connectors 1871058-2

Description
Body Features Primary Product Color : Black Product Weight : 2.863 G  [.101 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 64 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Weight : 2.863 G  [.101 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 64 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 1871058-2 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
1871058-2
PCI & PCI Express Connectors 1871058-2
Body Features Primary Product Color : Black Product Weight : 2.863 G  [.101 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 64 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Weight : 2.863 G  [.101 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 64
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : .5 MICM  [19.685 MICIN ]

Dimensions


  • Connector Height : 11 MM  [.433 INCH ]
  • Connector Length : 39 MM  [1.535 INCH ]
  • Connector Width : 8.88 MM  [.35 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : PCI Express
  • PCI Generation : 2 & 3

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
303-1871058-2
Through-Hole Electronic Connector 303-1871058-2
64 Pos Female PCI-E Connector, 0.039" Pitch, Straight, Through Hole Product overview: 1871058-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1871058-2 can be used for catalog matching and distributor lookup.

64 Pos Female PCI-E Connector, 0.039" Pitch, Straight, Through Hole Product overview: 1871058-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1871058-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - 1871058-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1871058-2
Card Edge Connectors 1871058-2
PCI EXPRESS CONN. EON TYPE, 64P, L=2.0

PCI EXPRESS CONN. EON TYPE, 64P, L=2.0

Buy Now
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1015400-1871058-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1015400-1871058-2
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1015400-1871058-2
Win Source Part Number: 1015400-1871058-2 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 64 Pitch: 0.039" (1.00mm) Color: Black Features: Board Guide, Locking Ramp Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold-Palladium Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 40 Card Type: PCI Express™ Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A118299,-1871058-2-S I Base Product Number: 1871058

Win Source Part Number: 1015400-1871058-2
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide, Locking Ramp
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold-Palladium
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 40
Card Type: PCI Express™
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A118299,-1871058-2-SI
Base Product Number: 1871058

Buy Now Datasheet
Edgeboard Connectors - A118299-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A118299-ND
Edgeboard Connectors A118299-ND
"64 Position Female Connector PCI Express™ Gold-Palladium 0.039"" (1.00mm) Black"

"64 Position Female Connector PCI Express™ Gold-Palladium 0.039"" (1.00mm) Black"

Buy Now Datasheet
Pci Express Conn. Eon Type, 64P, L=2.0 Te Connectivity - 69W0269 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Conn. Eon Type, 64P, L=2.0 Te Connectivity
69W0269
Pci Express Conn. Eon Type, 64P, L=2.0 Te Connectivity 69W0269
PCI EXPRESS CONN. EON TYPE, 64P, L=2.0

PCI EXPRESS CONN. EON TYPE, 64P, L=2.0

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1871058-2 303-1871058-2 1871058-2 1015400-1871058-2 A118299-ND 69W0269
Product Name PCI & PCI Express Connectors Through-Hole Electronic Connector Card Edge Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Pci Express Conn. Eon Type, 64P, L=2.0 Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Mounting Board Mount Through Hole Through Hole
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data