TE Connectivity Busbar Connectors 1857547-2

Description
Body Features Bus Bar Contact Plating Material : Silver Contact Features Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 250 Contact Length : 11.94 MM  [.47 INCH ] Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ] Dimensions Wire Size (MMSQ) : 95 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Color : Blue Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Silver Contact Features Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 250 Contact Length : 11.94 MM  [.47 INCH ] Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ] Dimensions Wire Size (MMSQ) : 95 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Color : Blue Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 1857547-2 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
1857547-2
Busbar Connectors 1857547-2
Body Features Bus Bar Contact Plating Material : Silver Contact Features Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 250 Contact Length : 11.94 MM  [.47 INCH ] Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ] Dimensions Wire Size (MMSQ) : 95 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Color : Blue Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Silver

Contact Features


  • Bus Bar Contact Style : CROWN BAND
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 250
  • Contact Length : 11.94 MM  [.47 INCH ]
  • Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ]

Dimensions


  • Wire Size (MMSQ) : 95

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Housing Color : Blue
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Bus Bar

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Power Connectors - 1857547-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1857547-2
Power Connectors 1857547-2
Rapid lock 12mm 95mm? blue

Rapid lock 12mm 95mm? blue

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1857547-2 1857547-2
Product Name Busbar Connectors Power Connectors
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 1954646-1 - TE Connectivity
Specs
Connector Type USB; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.5 amps
View Details
5 suppliers
Busbar Connectors - 766374-1 - TE Connectivity
Specs
Connector Type USB
View Details
USB, DVI, HDMI Connector Assemblies - A118095TR-ND - DigiKey
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
2 suppliers