TE Connectivity Rj45 Modular, Jack, 8 Position, 8 Contact, 1Port; Modular Connector Type Te Connectivity 1840784-1

Description
RJ45 MODULAR, JACK, 8 POSITION, 8 CONTACT, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes
Description
RJ45 MODULAR, JACK, 8 POSITION, 8 CONTACT, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rj45 Modular, Jack, 8 Position, 8 Contact, 1Port; Modular Connector Type Te Connectivity - 50T4289 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular, Jack, 8 Position, 8 Contact, 1Port; Modular Connector Type Te Connectivity
50T4289
Rj45 Modular, Jack, 8 Position, 8 Contact, 1Port; Modular Connector Type Te Connectivity 50T4289
RJ45 MODULAR, JACK, 8 POSITION, 8 CONTACT, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

RJ45 MODULAR, JACK, 8 POSITION, 8 CONTACT, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50T4289
Product Name Rj45 Modular, Jack, 8 Position, 8 Contact, 1Port; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111107 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details