TE Connectivity Mil Spec Circular Connectors 182917-1

Description
Housing,rcpt,series 1,shell size 11, 4W
Request a Quote Datasheet
Description
Housing,rcpt,series 1,shell size 11, 4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 6806731P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
6806731P
Mil Spec Circular Connectors 6806731P
Housing,rcpt,series 1,shell size 11, 4W

Housing,rcpt,series 1,shell size 11, 4W

Supplier's Site
Mil Spec Circular Connectors - 6806731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
6806731
Mil Spec Circular Connectors 6806731
Housing,rcpt,series 1,shell size 11, 4W

Housing,rcpt,series 1,shell size 11, 4W

Supplier's Site
Mil Spec Circular Connectors - 1648863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
1648863
Mil Spec Circular Connectors 1648863
Housing,rcpt,series 1,shell size 11, 4W

Housing,rcpt,series 1,shell size 11, 4W

Supplier's Site
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
13A 600V Electronic Connector
436-182917-1
13A 600V Electronic Connector 436-182917-1
4 Pos. Male Pin Receptacle, 13A, 600V, UL94 V-0, Black Product overview: 182917-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182917-1 can be used for catalog matching and distributor lookup.

4 Pos. Male Pin Receptacle, 13A, 600V, UL94 V-0, Black Product overview: 182917-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182917-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A99545-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A99545-ND
Circular Connector Housings A99545-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363742-182917-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363742-182917-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363742-182917-1
Win Source Part Number: 1363742-182917-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 57 pct. Type: For Male Pins MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 1 Package: Bulk Product Status: Active Base Product Number: 182917 Mounting Type: Panel Mount HTSUS: 8538.90.6000 ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 4 Fastening Type: Threaded Contact Shape: Circular Material Flammability Rating: UL94 V-0 Shell Size - Insert: 11-4 Contact Size: 16 Mounting Feature: Flange Orientation: Keyed Shell Material: Thermoplastic Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic

Win Source Part Number: 1363742-182917-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 1
Package: Bulk
Product Status: Active
Base Product Number: 182917
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 4
Fastening Type: Threaded
Contact Shape: Circular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 11-4
Contact Size: 16
Mounting Feature: Flange
Orientation: Keyed
Shell Material: Thermoplastic
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic

Buy Now Datasheet
Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Te Connectivity - 85C0779 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Te Connectivity
85C0779
Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Te Connectivity 85C0779
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connector Housing, Cpc Series 1, Receptacle, 4, Pin, Panel Mount, 11-4 Rohs Compliant Te Connectivity - 74T0505 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 1, Receptacle, 4, Pin, Panel Mount, 11-4 Rohs Compliant Te Connectivity
74T0505
Circular Connector Housing, Cpc Series 1, Receptacle, 4, Pin, Panel Mount, 11-4 Rohs Compliant Te Connectivity 74T0505
Circular Connector Housing, CPC Series 1, Receptacle, 4, Pin, Panel Mount, 11-4 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 1, Receptacle, 4, Pin, Panel Mount, 11-4 RoHS Compliant: Yes

Supplier's Site Datasheet
Cpc Sq.fl.rcpt Std Sex Te Connectivity - 71K0556 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Sq.fl.rcpt Std Sex Te Connectivity
71K0556
Cpc Sq.fl.rcpt Std Sex Te Connectivity 71K0556
CPC SQ.FL.RCPT STD SEX

CPC SQ.FL.RCPT STD SEX

Supplier's Site
Futian, Shenzhen, China
Connectors >> Connector Shells
182917-1
Connectors >> Connector Shells 182917-1
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6806731P 6806731 182917-1 436-182917-1 A99545-ND 1363742-182917-1 85C0779 71K0556 182917-1
Product Name Mil Spec Circular Connectors Mil Spec Circular Connectors 13A 600V Electronic Connector Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Te Connectivity Cpc Sq.fl.rcpt Std Sex Te Connectivity Connectors >> Connector Shells
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Male / Plug; Female / Jack
Termination Screw Screw
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - BRA.0B.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers