TE Connectivity Fiber Connector Covers & Caps 1828740-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Component Retention Feature : Strap Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Cover Type : Protective Cover, Protective Cap Usage Conditions Compatible With Connector Style : Plug
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Component Retention Feature : Strap Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Cover Type : Protective Cover, Protective Cap Usage Conditions Compatible With Connector Style : Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Connector Covers & Caps - 1828740-1 - TE Connectivity
Berwyn, PA, United States
Fiber Connector Covers & Caps
1828740-1
Fiber Connector Covers & Caps 1828740-1
Body Features Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Component Retention Feature : Strap Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Cover Type : Protective Cover, Protective Cap Usage Conditions Compatible With Connector Style : Plug

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT

Mechanical Attachment


  • Component Retention Feature : Strap

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Cover Type : Protective Cover, Protective Cap

Usage Conditions


  • Compatible With Connector Style : Plug
Buy Now Datasheet
Fiber Optic Connectors - 1828740-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Fiber Optic Connectors
1828740-1
Fiber Optic Connectors 1828740-1
ASSEMBLY, PROTECTIVE CAP

ASSEMBLY, PROTECTIVE CAP

Buy Now
Swedesboro, NJ, United States
Fiber Optic Connectors
1828740-1
Fiber Optic Connectors 1828740-1
Fiber Optic Connectors

Fiber Optic Connectors

Buy Now
Modular/Ethernet Connector Accessories - A98866-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Accessories
A98866-ND
Modular/Ethernet Connector Accessories A98866-ND
Connector Cap (Cover) For RJ45 Plug, Circular Bayonet Coupling

Connector Cap (Cover) For RJ45 Plug, Circular Bayonet Coupling

Buy Now Datasheet
Connectors, Interconnects - Modular Connectors - Accessories - 1020172-1828740-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Accessories
1020172-1828740-1
Connectors, Interconnects - Modular Connectors - Accessories 1020172-1828740-1
Win Source Part Number: 1020172-1828740-1 Category: Connectors, Interconnects>Modula r Connectors - Accessories Color: Black Features: IP67, Lanyard Package: Bulk Accessory Type: Cap (Cover) For Use With/Related Products: RJ45 Plug, Circular Bayonet Coupling Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: A98866,18287401 Base Product Number: 1828740

Win Source Part Number: 1020172-1828740-1
Category: Connectors, Interconnects>Modular Connectors - Accessories
Color: Black
Features: IP67, Lanyard
Package: Bulk
Accessory Type: Cap (Cover)
For Use With/Related Products: RJ45 Plug, Circular Bayonet Coupling
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: A98866,18287401
Base Product Number: 1828740

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1828740-1 1828740-1 A98866-ND 1020172-1828740-1
Product Name Fiber Connector Covers & Caps Fiber Optic Connectors Modular/Ethernet Connector Accessories Connectors, Interconnects - Modular Connectors - Accessories
Connector Type Fibre Channel Connectors Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SDL Connectors - 1-1761183-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
5 suppliers
Fiber Optic Connector Adapters - A114255-ND - DigiKey
Specs
Coupling / Adapter Coupling / Adapter
Mounting Panel Mount, Snap-In
View Details
3 suppliers