TE Connectivity ODVA LC Connectors 1828619-2

Description
Body Features Primary Product Color : Black Product Type Features Connector & Housing Type : Receptacle Data Transmission Mode : Duplex Fiber Optic Mode : Singlemode
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Type Features Connector & Housing Type : Receptacle Data Transmission Mode : Duplex Fiber Optic Mode : Singlemode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODVA LC Connectors - 1828619-2 - TE Connectivity
Berwyn, PA, United States
ODVA LC Connectors
1828619-2
ODVA LC Connectors 1828619-2
Body Features Primary Product Color : Black Product Type Features Connector & Housing Type : Receptacle Data Transmission Mode : Duplex Fiber Optic Mode : Singlemode

Body Features


  • Primary Product Color : Black

Product Type Features


  • Connector & Housing Type : Receptacle
  • Data Transmission Mode : Duplex
  • Fiber Optic Mode : Singlemode
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Convert From (Adapter End): Plug, Male Pins Convert To (Adapter End): Plug, Male Pins Simplex/Duplex: Simplex Housing Material: Copper Alloy Material Flammability Rating: UL94 V-1

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Convert From (Adapter End): Plug, Male Pins
Convert To (Adapter End): Plug, Male Pins
Simplex/Duplex: Simplex
Housing Material: Copper Alloy
Material Flammability Rating: UL94 V-1

Buy Now Datasheet
Fiber Optic Connectors - 1828619-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Fiber Optic Connectors
1828619-2
Fiber Optic Connectors 1828619-2
Kit, Receptacle, LC, SM,ODVA

Kit, Receptacle, LC, SM,ODVA

Buy Now
Swedesboro, NJ, United States
Fiber Optic Connectors
1828619-2
Fiber Optic Connectors 1828619-2
Fiber Optic Connectors

Fiber Optic Connectors

Buy Now
Fiber Optic Connector Adapters - A112860-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Adapters
A112860-ND
Fiber Optic Connector Adapters A112860-ND
Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Bulkhead

Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Bulkhead

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
440-1828619-2
Electronic Connector 440-1828619-2
LC SM ODVA Receptacle Kit, PBT, DUPLEX, Panel Mount Product overview: 1828619-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-1828619-2 can be used for catalog matching and distributor lookup.

LC SM ODVA Receptacle Kit, PBT, DUPLEX, Panel Mount Product overview: 1828619-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-1828619-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Kit, Receptacle, Lc, Sm,odva Amp - Te Connectivity - 41AJ4839 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Receptacle, Lc, Sm,odva Amp - Te Connectivity
41AJ4839
Kit, Receptacle, Lc, Sm,odva Amp - Te Connectivity 41AJ4839
Kit, Receptacle, LC, SM,ODVA

Kit, Receptacle, LC, SM,ODVA

Supplier's Site
Fiber Optic Adapter, Jack, Lc Duplex Rohs Compliant Te Connectivity - 74AJ8538 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Adapter, Jack, Lc Duplex Rohs Compliant Te Connectivity
74AJ8538
Fiber Optic Adapter, Jack, Lc Duplex Rohs Compliant Te Connectivity 74AJ8538
FIBER OPTIC ADAPTER, JACK, LC DUPLEX ROHS COMPLIANT: YES

FIBER OPTIC ADAPTER, JACK, LC DUPLEX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1828619-2 1828619-2 A112860-ND 440-1828619-2 41AJ4839
Product Name ODVA LC Connectors Connectors,Interconnects Fiber Optic Connectors Fiber Optic Connector Adapters Electronic Connector Kit, Receptacle, Lc, Sm,odva Amp - Te Connectivity
Connector Type Fibre Channel Connectors Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products