TE Connectivity ODVA LC Connectors 1828619-1

Description
Body Features Primary Product Color : Black Product Type Features Connector & Housing Type : Receptacle Data Transmission Mode : Duplex Fiber Optic Mode : Multimode
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Type Features Connector & Housing Type : Receptacle Data Transmission Mode : Duplex Fiber Optic Mode : Multimode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODVA LC Connectors - 1828619-1 - TE Connectivity
Berwyn, PA, United States
ODVA LC Connectors
1828619-1
ODVA LC Connectors 1828619-1
Body Features Primary Product Color : Black Product Type Features Connector & Housing Type : Receptacle Data Transmission Mode : Duplex Fiber Optic Mode : Multimode

Body Features


  • Primary Product Color : Black

Product Type Features


  • Connector & Housing Type : Receptacle
  • Data Transmission Mode : Duplex
  • Fiber Optic Mode : Multimode
Buy Now
Fiber Optic Connectors - 1828619-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Fiber Optic Connectors
1828619-1
Fiber Optic Connectors 1828619-1
Kit,Receptacle,LC, ODVA,MM

Kit,Receptacle,LC, ODVA,MM

Buy Now
Swedesboro, NJ, United States
Fiber Optic Connectors
1828619-1
Fiber Optic Connectors 1828619-1
ODC & FTTA CONN/COMPS

ODC & FTTA CONN/COMPS

Buy Now
Fiber Optic Connector Adapters - 1828619-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Adapters
1828619-1-ND
Fiber Optic Connector Adapters 1828619-1-ND
Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Bulkhead

Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Bulkhead

Buy Now Datasheet
Fibre Optic Adapter, Lc Duplex Jack-Jack; Convert From Fiber Optic Connector Te Connectivity - 27M1888 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Adapter, Lc Duplex Jack-Jack; Convert From Fiber Optic Connector Te Connectivity
27M1888
Fibre Optic Adapter, Lc Duplex Jack-Jack; Convert From Fiber Optic Connector Te Connectivity 27M1888
FIBRE OPTIC ADAPTER, LC DUPLEX JACK-JACK; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter RoHS Compliant: Yes

FIBRE OPTIC ADAPTER, LC DUPLEX JACK-JACK; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1828619-1 1828619-1 1828619-1-ND 27M1888
Product Name ODVA LC Connectors Fiber Optic Connectors Fiber Optic Connector Adapters Fibre Optic Adapter, Lc Duplex Jack-Jack; Convert From Fiber Optic Connector Te Connectivity
Connector Type Fibre Channel Connectors Fibre Channel Connectors Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products