TE Connectivity DIP Switch 1825190-6

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 7 Number of Switches : 7 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy DIP & SIP Switch Contact Current Rating (AMP) : 2 DIP & SIP Switch Contact Mating Area Plating Material : Tin Shunt Type : DIP Solder Tail Contact Plating : Tin Dimensions Height : 2 MM  [.079 INCH ] Length : 17.78 MM  [.699 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 500 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Right Angle Packaging Features Packaging Method : Tube Packaging Quantity : 30 Product Type Features DIP & SIP Switch Product Type : Shunt DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -30 - 85
Request a Quote Datasheet
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 7 Number of Switches : 7 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy DIP & SIP Switch Contact Current Rating (AMP) : 2 DIP & SIP Switch Contact Mating Area Plating Material : Tin Shunt Type : DIP Solder Tail Contact Plating : Tin Dimensions Height : 2 MM  [.079 INCH ] Length : 17.78 MM  [.699 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 500 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Right Angle Packaging Features Packaging Method : Tube Packaging Quantity : 30 Product Type Features DIP & SIP Switch Product Type : Shunt DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -30 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1825190-6 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1825190-6
DIP Switch 1825190-6
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 7 Number of Switches : 7 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy DIP & SIP Switch Contact Current Rating (AMP) : 2 DIP & SIP Switch Contact Mating Area Plating Material : Tin Shunt Type : DIP Solder Tail Contact Plating : Tin Dimensions Height : 2 MM  [.079 INCH ] Length : 17.78 MM  [.699 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 500 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Right Angle Packaging Features Packaging Method : Tube Packaging Quantity : 30 Product Type Features DIP & SIP Switch Product Type : Shunt DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -30 - 85

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 7
  • Number of Switches : 7

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Copper Alloy
  • DIP & SIP Switch Contact Current Rating (AMP) : 2
  • DIP & SIP Switch Contact Mating Area Plating Material : Tin
  • Shunt Type : DIP
  • Solder Tail Contact Plating : Tin

Dimensions


  • Height : 2 MM  [.079 INCH ]
  • Length : 17.78 MM  [.699 INCH ]

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 500

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Black
  • DIP & SIP Switch Housing Material : High Temperature Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Through Hole
  • Mounting Angle : Right Angle

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 30

Product Type Features


  • DIP & SIP Switch Product Type : Shunt
  • DIP & SIP Switch Type : DIP
  • Sealed DIP & SIP Switch : No

Termination Features


  • Termination Post Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 85
Buy Now
DIP Switches - 450-1543-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1543-ND
DIP Switches 450-1543-ND
Dip Switch Programmable 7 Position Through Hole Breakable (Shunt) Actuator

Dip Switch Programmable 7 Position Through Hole Breakable (Shunt) Actuator

Buy Now Datasheet
Switches - DIP Switches 1825190-6
SWITCH SHUNT DIP PROGRAMMABLE

SWITCH SHUNT DIP PROGRAMMABLE

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
1825190-6
DIP Switches / SIP Switches 1825190-6
DIP Switches / SIP Switches DIP .3CL 07P SHUNT

DIP Switches / SIP Switches DIP .3CL 07P SHUNT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1825190-6 450-1543-ND 1825190-6 1825190-6
Product Name DIP Switch DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST) Other Type (Special Application)
Max Current Rating 2 amps
Operating Temp -22 to 185 F (-30 to 85 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396234-9 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 1-1437507-7 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
DIP Switch - 2319848-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2-2319847-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details