TE Connectivity Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity 1825008-3

Description
SWITCH, ROTARY, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DRD Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
Description
SWITCH, ROTARY, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DRD Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 69K7029 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
69K7029
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity 69K7029
SWITCH, ROTARY, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DRD Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

SWITCH, ROTARY, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DRD Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 69K7029
Product Name Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
AC Voltage Rating 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin DIP Rotary Switch - FD01FR10P-S - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Trapped Key Interlock - 440T-MRKSE100G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details