TE Connectivity Current Transformer, 400 Crompton Te Connectivity 180SHT-401

Description
CURRENT TRANSFORMER, 400:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:50VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount
Datasheet
Description
CURRENT TRANSFORMER, 400:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:50VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 400 Crompton Te Connectivity - 14N8158 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 400 Crompton Te Connectivity
14N8158
Current Transformer, 400 Crompton Te Connectivity 14N8158
CURRENT TRANSFORMER, 400:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:50VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount

CURRENT TRANSFORMER, 400:5; CT Construction:Non-ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:50VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 14N8158
Product Name Current Transformer, 400 Crompton Te Connectivity
Frequency 0.0500 to 0.4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CJ5022-000 - TE Connectivity
Specs
Secondary Current 75 amps
View Details
Plug-in current transformer - 855-505/1000-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details