TE Connectivity Circular Power Connectors 1776088-1

Description
Configuration Features Number of Positions : 16 Number of Power Positions : 4 Number of Signal Positions : 12 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Protection : With Contact Type : Socket Reverse Gender : Yes Dimensions Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 28 Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Polarization Code : A Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 16 Number of Power Positions : 4 Number of Signal Positions : 12 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Protection : With Contact Type : Socket Reverse Gender : Yes Dimensions Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 28 Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Polarization Code : A Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 1776088-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
1776088-1
Circular Power Connectors 1776088-1
Configuration Features Number of Positions : 16 Number of Power Positions : 4 Number of Signal Positions : 12 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Protection : With Contact Type : Socket Reverse Gender : Yes Dimensions Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 28 Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Polarization Code : A Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 16
  • Number of Power Positions : 4
  • Number of Signal Positions : 12
  • Reverse Numbering : Without

Contact Features


  • Contact Current Rating (Max) (AMP) : 32
  • Contact Protection : With
  • Contact Type : Socket
  • Reverse Gender : Yes

Dimensions


  • Compatible Insulation Diameter Range : 5.59 MM  [.22 INCH ]
  • Wire Size (MMSQ) : .05 - .2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Body Orientation : Straight
  • Circular Connector Shell Size : 28
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange with Mounting Holes
  • Polarization Code : A
  • Thread Size : 1-3/8 - 18 UNEF-2A

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp & Solder

Usage Conditions


  • Fluid Resistance : None
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1776088-1
Product Name Circular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1969830-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
IEC Unfiltered Inlets - 1-1609112-8 - TE Connectivity
Specs
Device Type Receptacle; Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers
Circular Power Connectors - 1-796387-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details