TE Connectivity Contact Termination Type Te Connectivity 1775838-2.

Description
Contact Termination Type:Solder; Contact Material:Copper Alloy; Product Range:Mini PCI Express Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold over Nickel Plated Contacts; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
Contact Termination Type:Solder; Contact Material:Copper Alloy; Product Range:Mini PCI Express Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold over Nickel Plated Contacts; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Termination Type Te Connectivity - 24AC1620 - Newark, An Avnet Company
Chicago, IL, United States
Contact Termination Type Te Connectivity
24AC1620
Contact Termination Type Te Connectivity 24AC1620
Contact Termination Type:Solder; Contact Material:Copper Alloy; Product Range:Mini PCI Express Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold over Nickel Plated Contacts; Gender:Receptacle RoHS Compliant: Yes

Contact Termination Type:Solder; Contact Material:Copper Alloy; Product Range:Mini PCI Express Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold over Nickel Plated Contacts; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1620
Product Name Contact Termination Type Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1408120-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Through Hole - Solder
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details