TE Connectivity USB Connectors 1775690-2

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 5A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Boardlock Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 5A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Boardlock Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1775690-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1775690-2
USB Connectors 1775690-2
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 5A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Boardlock Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Vertical
  • Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 5A
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Buy Now Datasheet
I/O Connectors - 1775690-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1775690-2
I/O Connectors 1775690-2
Std USB Type A, VT, T/H, 2.5A

Std USB Type A, VT, T/H, 2.5A

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1775690-2
I/O Connectors 1775690-2
I/O Connectors

I/O Connectors

Buy Now
USB Connectors - 6600038 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
6600038
USB Connectors 6600038
TE Connectivity 1775690-2 USB Connector

TE Connectivity 1775690-2 USB Connector

Supplier's Site
USB Connectors - 1361835 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1361835
USB Connectors 1361835
TE Connectivity 1775690-2 USB Connector

TE Connectivity 1775690-2 USB Connector

Supplier's Site
USB Connectors - 1639424 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1639424
USB Connectors 1639424
TE Connectivity 1775690-2 USB Connector

TE Connectivity 1775690-2 USB Connector

Supplier's Site
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1333973-1775690-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1333973-1775690-2
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1333973-1775690-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333973-1775690-2 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies Packaging: Tray Features: Sliding Collar Connector Type: USB-A (USB TYPE-A) Termination: Solder Contact Finish: Gold Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Unshielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 100 Mounting: Through Hole Mounting Feature: Vertical Insulation Color: Black Shell/Shielding Material: Brass ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 17756902,1775690-2-N D,-1775690-2-SI,A114 975,2266-1775690-2 Base Product Number: 1775690 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333973-1775690-2
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies
Packaging: Tray
Features: Sliding Collar
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 100
Mounting: Through Hole
Mounting Feature: Vertical
Insulation Color: Black
Shell/Shielding Material: Brass
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 17756902,1775690-2-ND,-1775690-2-SI,A114975,2266-1775690-2
Base Product Number: 1775690
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
2.5A Electronic Connector
312-1775690-2
2.5A Electronic Connector 312-1775690-2
USB 2.0 Type A Female Connector, 4 Pos, 2.5A, Gold Plated, Thru-Hole Product overview: 1775690-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1775690-2 can be used for catalog matching and distributor lookup.

USB 2.0 Type A Female Connector, 4 Pos, 2.5A, Gold Plated, Thru-Hole Product overview: 1775690-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1775690-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - A114975-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A114975-ND
USB, DVI, HDMI Connector Assemblies A114975-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole

Buy Now Datasheet
Usb Connector, 2.0 Type A, Rcpt, Th; Usb Connector Type Te Connectivity - 38AC2960 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 2.0 Type A, Rcpt, Th; Usb Connector Type Te Connectivity
38AC2960
Usb Connector, 2.0 Type A, Rcpt, Th; Usb Connector Type Te Connectivity 38AC2960
USB CONNECTOR, 2.0 TYPE A, RCPT, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:PCB Mount; Orientation:Vertical ; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB CONNECTOR, 2.0 TYPE A, RCPT, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:PCB Mount; Orientation:Vertical; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
1775690-2 - Usb, A Typr,w/ Locking, Vt, Dip, 30U Amp - Te Connectivity - 41AJ4613 - Newark, An Avnet Company
Chicago, IL, United States
1775690-2 - Usb, A Typr,w/ Locking, Vt, Dip, 30U Amp - Te Connectivity
41AJ4613
1775690-2 - Usb, A Typr,w/ Locking, Vt, Dip, 30U Amp - Te Connectivity 41AJ4613
1775690-2 - USB, A typr,w/ locking, VT, DIP, 30u

1775690-2 - USB, A typr,w/ locking, VT, DIP, 30u

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
1775690-2
USB Connectors 1775690-2
USB Connectors USB Type A Recept Female Through Hole

USB Connectors USB Type A Recept Female Through Hole

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1775690-2 1775690-2 6600038 1333973-1775690-2 312-1775690-2 A114975-ND 38AC2960 41AJ4613 1775690-2
Product Name USB Connectors I/O Connectors USB Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 2.5A Electronic Connector USB, DVI, HDMI Connector Assemblies Usb Connector, 2.0 Type A, Rcpt, Th; Usb Connector Type Te Connectivity 1775690-2 - Usb, A Typr,w/ Locking, Vt, Dip, 30U Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB USB USB USB USB
Termination Through Hole - Solder Solder Solder Through Hole Solder
Mounting Board Mount Through hole Through Hole Through Hole PCB Mount
Current Rating 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data