TE Connectivity Video Adapter; Connector Type A Te Connectivity 1770020-2

Description
VIDEO ADAPTER; Connector Type A:DVI-D Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Description
VIDEO ADAPTER; Connector Type A:DVI-D Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Video Adapter; Connector Type A Te Connectivity - 51R0430 - Newark, An Avnet Company
Chicago, IL, United States
Video Adapter; Connector Type A Te Connectivity
51R0430
Video Adapter; Connector Type A Te Connectivity 51R0430
VIDEO ADAPTER; Connector Type A:DVI-D Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes

VIDEO ADAPTER; Connector Type A:DVI-D Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51R0430
Product Name Video Adapter; Connector Type A Te Connectivity
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-SFNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details