TE Connectivity HDMI Cable Assemblies 1770019-6

Description
Body Features Cable Color : Black Equalized : Yes Shell Plating Material : Nickel Configuration Features Number of Positions : 19 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (AWG) : 30 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.280833 FT ] Product Type Features Cable Assembly Category : Industry Standard
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : Yes Shell Plating Material : Nickel Configuration Features Number of Positions : 19 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (AWG) : 30 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.280833 FT ] Product Type Features Cable Assembly Category : Industry Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Cable Assemblies - 1770019-6 - TE Connectivity
Berwyn, PA, United States
HDMI Cable Assemblies
1770019-6
HDMI Cable Assemblies 1770019-6
Body Features Cable Color : Black Equalized : Yes Shell Plating Material : Nickel Configuration Features Number of Positions : 19 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (AWG) : 30 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.280833 FT ] Product Type Features Cable Assembly Category : Industry Standard

Body Features


  • Cable Color : Black
  • Equalized : Yes
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 19

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Wire Size (AWG) : 30

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.280833 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
Buy Now
Cable Assemblies - 1770019-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1770019-6
Cable Assemblies 1770019-6
CABLE ASSY, HDMI

CABLE ASSY, HDMI

Buy Now
Video Cables (DVI, HDMI) - A35082-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
A35082-ND
Video Cables (DVI, HDMI) A35082-ND
Cable Assembly HDMI-A Male to HDMI-A Male 3.3' (1.00m)

Cable Assembly HDMI-A Male to HDMI-A Male 3.3' (1.00m)

Buy Now Datasheet
Video Cables (DVI, HDMI) - 1770019-6 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
1770019-6
Video Cables (DVI, HDMI) 1770019-6
CABLE M-M HDMI-A 1M SHLD

CABLE M-M HDMI-A 1M SHLD

Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - 1770019-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1770019-6
Cable Assemblies - Video Cables (DVI, HDMI) 1770019-6
CABLE M-M HDMI-A 1M SHLD

CABLE M-M HDMI-A 1M SHLD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1770019-6 1770019-6 A35082-ND 1770019-6 1770019-6
Product Name HDMI Cable Assemblies Cable Assemblies Video Cables (DVI, HDMI) Video Cables (DVI, HDMI) Cable Assemblies - Video Cables (DVI, HDMI)
Cable Length 3.28 ft (10 dm) 3.3 ft (10.06 dm) 3.3 ft (10.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products