TE Connectivity Edgeboard Connectors 1766735-2

Description
38 (24 + 14 Power) Position Female Connector Non Specified - Dual Edge Gold Black
Request a Quote Datasheet
Description
38 (24 + 14 Power) Position Female Connector Non Specified - Dual Edge Gold Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - A107794-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A107794-ND
Edgeboard Connectors A107794-ND
38 (24 + 14 Power) Position Female Connector Non Specified - Dual Edge Gold Black

38 (24 + 14 Power) Position Female Connector Non Specified - Dual Edge Gold Black

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334041-1766735-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334041-1766735-2
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334041-1766735-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334041-1766735-2 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Tray Number of Positions: 38 (24 + 14 Power) Color: Black Features: Board Lock, Latches Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 26 Mounting: Surface Mount Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1766735-2-SI,A10779 4,2266-1766735-2 Base Product Number: 1766735 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334041-1766735-2
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Tray
Number of Positions: 38 (24 + 14 Power)
Color: Black
Features: Board Lock, Latches
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 26
Mounting: Surface Mount
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1766735-2-SI,A107794,2266-1766735-2
Base Product Number: 1766735
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 25A 250V Electronic Connector
303-1766735-2
SMD 25A 250V Electronic Connector 303-1766735-2
25A 250V 38 Pos Card Edge Connector, 14P/24S, SMD, Straight Product overview: 1766735-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 25A, 250V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1766735-2 can be used for catalog matching and distributor lookup.

25A 250V 38 Pos Card Edge Connector, 14P/24S, SMD, Straight Product overview: 1766735-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 25A, 250V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1766735-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - 1766735-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1766735-2
Card Edge Connectors 1766735-2
CONN,SKT W/LATCH,SMT,MC-P7S12

CONN,SKT W/LATCH,SMT,MC-P7S12

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1766735-2
Card Edge Connectors 1766735-2
Card Edge Connectors

Card Edge Connectors

Buy Now
Conn,skt W/latch,smt,mc-P7S12 Amp - Te Connectivity - 41AJ4585 - Newark, An Avnet Company
Chicago, IL, United States
Conn,skt W/latch,smt,mc-P7S12 Amp - Te Connectivity
41AJ4585
Conn,skt W/latch,smt,mc-P7S12 Amp - Te Connectivity 41AJ4585
CONN,SKT W/LATCH,SMT,MC-P7S12

CONN,SKT W/LATCH,SMT,MC-P7S12

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107794-ND 1334041-1766735-2 303-1766735-2 1766735-2 1766735-2 41AJ4585
Product Name Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors SMD 25A 250V Electronic Connector Card Edge Connectors Card Edge Connectors Conn,skt W/latch,smt,mc-P7S12 Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data