TE Connectivity Busbar Connectors 1766484-1

Description
Body Features Bus Bar Contact Plating Material : Gold Contact Features Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material Thickness : 5.07 MICM  [30 MICIN ] Mating Pin Diameter : 8 MM  [.314 INCH ] Dimensions Product Width : 12.7 MM  [.5 INCH , .019 INCH ] Wire Size (AWG) : 6 Wire Size (CMA) : 26240 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Gold Contact Features Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material Thickness : 5.07 MICM  [30 MICIN ] Mating Pin Diameter : 8 MM  [.314 INCH ] Dimensions Product Width : 12.7 MM  [.5 INCH , .019 INCH ] Wire Size (AWG) : 6 Wire Size (CMA) : 26240 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 1766484-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
1766484-1
Busbar Connectors 1766484-1
Body Features Bus Bar Contact Plating Material : Gold Contact Features Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material Thickness : 5.07 MICM  [30 MICIN ] Mating Pin Diameter : 8 MM  [.314 INCH ] Dimensions Product Width : 12.7 MM  [.5 INCH , .019 INCH ] Wire Size (AWG) : 6 Wire Size (CMA) : 26240 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar

Body Features


  • Bus Bar Contact Plating Material : Gold

Contact Features


  • Bus Bar Contact Style : CROWN BAND
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 50
  • Contact Length : 4 MM  [.157 INCH ]
  • Contact Mating Area Plating Material Thickness : 5.07 MICM  [30 MICIN ]
  • Mating Pin Diameter : 8 MM  [.314 INCH ]

Dimensions


  • Product Width : 12.7 MM  [.5 INCH , .019 INCH ]
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 26240

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Bus Bar
Buy Now
Backplane Connector Contacts - A36298-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A36298-ND
Backplane Connector Contacts A36298-ND
Contact Silver Power Socket 6 AWG Crimp

Contact Silver Power Socket 6 AWG Crimp

Buy Now Datasheet
Power Connectors - 1766484-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1766484-1
Power Connectors 1766484-1
JUMPER CRN SKT,#8 W/#6 CRIMP,BLK

JUMPER CRN SKT,#8 W/#6 CRIMP,BLK

Buy Now
Singapore, Singapore
115A Electronic Connector
332-1766484-1
115A Electronic Connector 332-1766484-1
Black Female Signal/Power Crimp Contact, 115A, Gold Plated Product overview: 1766484-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 115A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1766484-1 can be used for catalog matching and distributor lookup.

Black Female Signal/Power Crimp Contact, 115A, Gold Plated Product overview: 1766484-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 115A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1766484-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Jumper Crn Skt,#8 W/#6 Crimp,blk Te Connectivity - 97X7642 - Newark, An Avnet Company
Chicago, IL, United States
Jumper Crn Skt,#8 W/#6 Crimp,blk Te Connectivity
97X7642
Jumper Crn Skt,#8 W/#6 Crimp,blk Te Connectivity 97X7642
JUMPER CRN SKT,#8 W/#6 CRIMP,BLK

JUMPER CRN SKT,#8 W/#6 CRIMP,BLK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1766484-1 A36298-ND 1766484-1 332-1766484-1 97X7642
Product Name Busbar Connectors Backplane Connector Contacts Power Connectors 115A Electronic Connector Jumper Crn Skt,#8 W/#6 Crimp,blk Te Connectivity
Connector Type USB
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts 0 volts
Unlock Full Specs
to access all available technical data

Similar Products