TE Connectivity Card Edge Connectors 1766354-1

Description
TA CONN,SKT
Request a Quote Datasheet
Description
TA CONN,SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - 1766354-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1766354-1
Card Edge Connectors 1766354-1
TA CONN,SKT

TA CONN,SKT

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1766354-1
Card Edge Connectors 1766354-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Edgeboard Connectors - A101766-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A101766-ND
Edgeboard Connectors A101766-ND
"4 Position Female Connector Non Specified - Dual Edge Gold 0.098"" (2.50mm) Black"

"4 Position Female Connector Non Specified - Dual Edge Gold 0.098"" (2.50mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Te Connectivity - 41T5504 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Te Connectivity
41T5504
Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Te Connectivity 41T5504
CARD EDGE CONN, DUAL SIDE, 4POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:4 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 4POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:4 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
1766354-1 Rohs Compliant Te Connectivity - 82AC1108 - Newark, An Avnet Company
Chicago, IL, United States
1766354-1 Rohs Compliant Te Connectivity
82AC1108
1766354-1 Rohs Compliant Te Connectivity 82AC1108
1766354-1 ROHS COMPLIANT: YES

1766354-1 ROHS COMPLIANT: YES

Supplier's Site
284-0492-11000=Ta Conn,skt Amp - Te Connectivity - 41AJ4581 - Newark, An Avnet Company
Chicago, IL, United States
284-0492-11000=Ta Conn,skt Amp - Te Connectivity
41AJ4581
284-0492-11000=Ta Conn,skt Amp - Te Connectivity 41AJ4581
284-0492-11000=TA CONN,SKT

284-0492-11000=TA CONN,SKT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1766354-1 A101766-ND 41T5504 82AC1108
Product Name Card Edge Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Te Connectivity 1766354-1 Rohs Compliant Te Connectivity
Connector Type Card Edge Connector Card Edge Connector
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
Screw Connectors - 36-7696-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10402402AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers