TE Connectivity Card Edge Connectors 1766336-1

Description
TA CONN,SKT,SMT
Request a Quote Datasheet
Description
TA CONN,SKT,SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - 1766336-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1766336-1
Card Edge Connectors 1766336-1
TA CONN,SKT,SMT

TA CONN,SKT,SMT

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1766336-1
Card Edge Connectors 1766336-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Edgeboard Connectors - A144243-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A144243-ND
Edgeboard Connectors A144243-ND
30 (18 + 12 Power) Position Female Connector VRM Gold Black

30 (18 + 12 Power) Position Female Connector VRM Gold Black

Buy Now Datasheet
Card Edge Conn, Dual Side, 30Pos, Smd; Card Edge Connector Type Te Connectivity - 21R5523 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 30Pos, Smd; Card Edge Connector Type Te Connectivity
21R5523
Card Edge Conn, Dual Side, 30Pos, Smd; Card Edge Connector Type Te Connectivity 21R5523
CARD EDGE CONN, DUAL SIDE, 30POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 30POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
283-0172-03003=Ta Conn,skt,smt Amp - Te Connectivity - 36AC0083 - Newark, An Avnet Company
Chicago, IL, United States
283-0172-03003=Ta Conn,skt,smt Amp - Te Connectivity
36AC0083
283-0172-03003=Ta Conn,skt,smt Amp - Te Connectivity 36AC0083
283-0172-03003=TA CONN,SKT,SMT

283-0172-03003=TA CONN,SKT,SMT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1766336-1 1766336-1 A144243-ND 21R5523 36AC0083
Product Name Card Edge Connectors Card Edge Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 30Pos, Smd; Card Edge Connector Type Te Connectivity 283-0172-03003=Ta Conn,skt,smt Amp - Te Connectivity
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Mounting SMT Surface Mount Surface Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1121221 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10302408AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A99046-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details