TE Connectivity Card Edge Connectors 1766308-1

Description
TA CONN,SKT
Request a Quote Datasheet
Description
TA CONN,SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - 1766308-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1766308-1
Card Edge Connectors 1766308-1
TA CONN,SKT

TA CONN,SKT

Buy Now
Edgeboard Connectors - 1766308-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
1766308-1-ND
Edgeboard Connectors 1766308-1-ND
44 (30 + 14 Power) Position Female Connector VRM Gold Black

44 (30 + 14 Power) Position Female Connector VRM Gold Black

Buy Now Datasheet
Card Edge Conn, Dual Side, 14Pwr+30Sig; Card Edge Connector Type Te Connectivity - 64K0097 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 14Pwr+30Sig; Card Edge Connector Type Te Connectivity
64K0097
Card Edge Conn, Dual Side, 14Pwr+30Sig; Card Edge Connector Type Te Connectivity 64K0097
CARD EDGE CONN, DUAL SIDE, 14PWR+30SIG; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:14 (Power), 30 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 14PWR+30SIG; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:14 (Power), 30 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1766308-1 1766308-1-ND 64K0097
Product Name Card Edge Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 14Pwr+30Sig; Card Edge Connector Type Te Connectivity
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1447-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28621-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCS-FB-B30 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details