TE Connectivity Card Edge Conn, Dual Side, 14Pwr+30Sig; Card Edge Connector Type Te Connectivity 1766308-1.

Description
CARD EDGE CONN, DUAL SIDE, 14PWR+30SIG; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:14 (Power), 30 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 14PWR+30SIG; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:14 (Power), 30 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 14Pwr+30Sig; Card Edge Connector Type Te Connectivity - 16AC0546 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 14Pwr+30Sig; Card Edge Connector Type Te Connectivity
16AC0546
Card Edge Conn, Dual Side, 14Pwr+30Sig; Card Edge Connector Type Te Connectivity 16AC0546
CARD EDGE CONN, DUAL SIDE, 14PWR+30SIG; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:14 (Power), 30 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 14PWR+30SIG; Card Edge Connector Type:Dual Side; Card Thickness:2.36mm; No. of Contacts:14 (Power), 30 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0546
Product Name Card Edge Conn, Dual Side, 14Pwr+30Sig; Card Edge Connector Type Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCI & PCI Express Connectors - 2-1775801-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers