TE Connectivity Rectangular Power Connectors 176289-4

Description
Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 17.6 MM  [.69 INCH ] Product Length : 29 MM  [1.14 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : Yellow Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch PCB Mount Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 17.6 MM  [.69 INCH ] Product Length : 29 MM  [1.14 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : Yellow Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch PCB Mount Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 176289-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
176289-4
Rectangular Power Connectors 176289-4
Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 17.6 MM  [.69 INCH ] Product Length : 29 MM  [1.14 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : Yellow Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch PCB Mount Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 3

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Dimensions


  • Connector Height : 17.6 MM  [.69 INCH ]
  • Product Length : 29 MM  [1.14 INCH ]
  • Row-to-Row Spacing : 4.6 MM  [.181 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Color : Yellow
  • Housing Material : Nylon 6/6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latch
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Wire
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 176289-4
Product Name Rectangular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2468493-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM2189-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Rectangular Power Connectors - 1-172339-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2512498-3 - TE Connectivity
Specs
Applications Residential
View Details