TE Connectivity MRJ21 Connectors 1761482-4

Description
Body Features Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 48 Number of Positions : 48 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.56 MM  [.534 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Grounding Options : None Modular Connector Style : Jack Modular Jacks & Plugs Products : MRJ21 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 48 Number of Positions : 48 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.56 MM  [.534 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Grounding Options : None Modular Connector Style : Jack Modular Jacks & Plugs Products : MRJ21 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MRJ21 Connectors - 1761482-4 - TE Connectivity
Berwyn, PA, United States
MRJ21 Connectors
1761482-4
MRJ21 Connectors 1761482-4
Body Features Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 48 Number of Positions : 48 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.56 MM  [.534 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Grounding Options : None Modular Connector Style : Jack Modular Jacks & Plugs Products : MRJ21 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Brass
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 48
  • Number of Positions : 48
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.56 MM  [.534 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Grounding Options : None
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : MRJ21

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A114963-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A114963-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A114963-ND
Jack Modular Connector 48p48c (MRJ21) 90° Angle (Right) Shielded Cat5e

Jack Modular Connector 48p48c (MRJ21) 90° Angle (Right) Shielded Cat5e

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1761482-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1761482-4
Modular Connectors / Ethernet Connectors 1761482-4
MRJ21 48POS RCPT ASSY PRESS FI

MRJ21 48POS RCPT ASSY PRESS FI

Buy Now
Mrj21 48Pos Rcpt Assy Press Fit W/o Pgnd Te Connectivity - 21R5520 - Newark, An Avnet Company
Chicago, IL, United States
Mrj21 48Pos Rcpt Assy Press Fit W/o Pgnd Te Connectivity
21R5520
Mrj21 48Pos Rcpt Assy Press Fit W/o Pgnd Te Connectivity 21R5520
MRJ21 48POS RCPT ASSY PRESS FIT W/O PGND

MRJ21 48POS RCPT ASSY PRESS FIT W/O PGND

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 1761482-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1761482-4
Modular Connectors / Ethernet Connectors 1761482-4
Modular Connectors / Ethernet Connectors 48POS MRJ21 RECEPT W/O TABS

Modular Connectors / Ethernet Connectors 48POS MRJ21 RECEPT W/O TABS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1761482-4 A114963-ND 1761482-4 21R5520 1761482-4
Product Name MRJ21 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Mrj21 48Pos Rcpt Assy Press Fit W/o Pgnd Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Press-Fit Through Hole
Mounting Panel Mount, Board Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26721-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A28492-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
2 suppliers
Headers, Male Pins - A26375-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
SMD 4A 30V Electronic Connector - 316-104652-3 - ERSAELECTRONICS PTE. LTD.
Specs
Termination SMD/SMT
Voltage Rating 30 volts
Current Rating 4.0 amps
View Details
3 suppliers