TE Connectivity PCI & PCI Express Connectors 1761465-4

Description
Body Features Primary Product Color : Black Product Weight : 21.302 G  [.75 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 9.4 MM  [.37 INCH ] Connector Width : 19.6 MM  [.772 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Nylon Industry Standards Bus Type : PCI Express Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Box & Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Weight : 21.302 G  [.75 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 9.4 MM  [.37 INCH ] Connector Width : 19.6 MM  [.772 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Nylon Industry Standards Bus Type : PCI Express Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Box & Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 1761465-4 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
1761465-4
PCI & PCI Express Connectors 1761465-4
Body Features Primary Product Color : Black Product Weight : 21.302 G  [.75 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 9.4 MM  [.37 INCH ] Connector Width : 19.6 MM  [.772 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Nylon Industry Standards Bus Type : PCI Express Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Box & Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Weight : 21.302 G  [.75 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 164
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 9.4 MM  [.37 INCH ]
  • Connector Width : 19.6 MM  [.772 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : High Temperature Nylon

Industry Standards


  • Bus Type : PCI Express

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box, Box & Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.3 MM  [.091 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Card Edge Connectors - 1761465-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1761465-4
Card Edge Connectors 1761465-4
PCI Express RA assy 5.8mm slot 2.3mm pc

PCI Express RA assy 5.8mm slot 2.3mm pc

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1761465-4
Card Edge Connectors 1761465-4
Card Edge Connectors

Card Edge Connectors

Buy Now
Card Edge Connectors - Edgeboard Connectors - 1761465-4 - 905553-1761465-4 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 1761465-4
905553-1761465-4
Card Edge Connectors - Edgeboard Connectors - 1761465-4 905553-1761465-4
Manufacturer: TE Connectivity Win Source Part Number: 905553-1761465-4 Operating Temperature Range: -40°C ~ 85°C Features: 164 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black Package: Bulk Mounting: Through Hole, Right Angle Family Name: 1761465 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 17614654, -1761465-4-SI, 2266-1761465-4

Manufacturer: TE Connectivity
Win Source Part Number: 905553-1761465-4
Operating Temperature Range: -40°C ~ 85°C
Features: 164 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 1761465
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 17614654, -1761465-4-SI, 2266-1761465-4

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-1761465-4
Electronic Connector 303-1761465-4
164 Pos 2 Row RA Header, 0.039" Pitch, Gold/Tin Plated Bronze Product overview: 1761465-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1761465-4 can be used for catalog matching and distributor lookup.

164 Pos 2 Row RA Header, 0.039" Pitch, Gold/Tin Plated Bronze Product overview: 1761465-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1761465-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 1761465-4-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
1761465-4-ND
Edgeboard Connectors 1761465-4-ND
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Amp - Te Connectivity - 41T5497 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Amp - Te Connectivity
41T5497
Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Amp - Te Connectivity 41T5497
CARD EDGE CONN, DUAL SIDE, 164POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 164POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:164 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pci Express Ra Assy 5.8Mm Slot 2.3Mm Pc Amp - Te Connectivity - 41AJ4541 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Ra Assy 5.8Mm Slot 2.3Mm Pc Amp - Te Connectivity
41AJ4541
Pci Express Ra Assy 5.8Mm Slot 2.3Mm Pc Amp - Te Connectivity 41AJ4541
PCI Express RA assy 5.8mm slot 2.3mm pc

PCI Express RA assy 5.8mm slot 2.3mm pc

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1761465-4 1761465-4 905553-1761465-4 303-1761465-4 1761465-4-ND 41T5497 41AJ4541
Product Name PCI & PCI Express Connectors Card Edge Connectors Card Edge Connectors - Edgeboard Connectors - 1761465-4 Electronic Connector Edgeboard Connectors Card Edge Conn, Dual Side, 164Pos, Th; Card Edge Connector Type Amp - Te Connectivity Pci Express Ra Assy 5.8Mm Slot 2.3Mm Pc Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through Hole Mount
Voltage Rating 50 volts
Current Rating 1.1 amps 1.1 amps
Unlock Full Specs
to access all available technical data