TE Connectivity PCI & PCI Express Connectors 1761465-2

Description
Body Features Primary Product Color : Black Product Weight : 21.302 G  [.75 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 64 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 9.4 MM  [.37 INCH ] Connector Width : 19.6 MM  [.772 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Nylon Industry Standards Bus Type : PCI Express Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Weight : 21.302 G  [.75 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 64 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 9.4 MM  [.37 INCH ] Connector Width : 19.6 MM  [.772 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Nylon Industry Standards Bus Type : PCI Express Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 1761465-2 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
1761465-2
PCI & PCI Express Connectors 1761465-2
Body Features Primary Product Color : Black Product Weight : 21.302 G  [.75 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 64 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 9.4 MM  [.37 INCH ] Connector Width : 19.6 MM  [.772 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Nylon Industry Standards Bus Type : PCI Express Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Weight : 21.302 G  [.75 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 64
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 9.4 MM  [.37 INCH ]
  • Connector Width : 19.6 MM  [.772 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : High Temperature Nylon

Industry Standards


  • Bus Type : PCI Express

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package, Box & Tray
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.3 MM  [.091 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Through-Hole 1.1A Electronic Connector
303-1761465-2
Through-Hole 1.1A Electronic Connector 303-1761465-2
64 Pos 2 Row RA Header, 1.1A, Gold/Tin Plating, Through Hole Product overview: 1761465-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.1A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1761465-2 can be used for catalog matching and distributor lookup.

64 Pos 2 Row RA Header, 1.1A, Gold/Tin Plating, Through Hole Product overview: 1761465-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.1A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1761465-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - 1761465-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1761465-2
Card Edge Connectors 1761465-2
PCI Express RA assy 5.8mm slot 2.3mm pc

PCI Express RA assy 5.8mm slot 2.3mm pc

Buy Now
Edgeboard Connectors - A108523-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A108523-ND
Edgeboard Connectors A108523-ND
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 1761465-2 303-1761465-2 1761465-2 A108523-ND
Product Name PCI & PCI Express Connectors Through-Hole 1.1A Electronic Connector Card Edge Connectors Edgeboard Connectors
Connector Type Board to Board Connector Card Edge Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data