TE Connectivity HSSDC2 Connectors 1761072-2

Description
Configuration Features Number of Bays : 1 Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Bays : 1 Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSSDC2 Connectors - 1761072-2 - TE Connectivity
Berwyn, PA, United States
HSSDC2 Connectors
1761072-2
HSSDC2 Connectors 1761072-2
Configuration Features Number of Bays : 1 Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Configuration Features


  • Number of Bays : 1
  • Number of Positions : 7

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now
Pluggable Connector Assemblies - A116337TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A116337TR-ND
Pluggable Connector Assemblies A116337TR-ND
7 Position HSSDC2 Receptacle Connector Solder Surface Mount, Right Angle

7 Position HSSDC2 Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A116337CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A116337CT-ND
Pluggable Connector Assemblies A116337CT-ND
7 Position HSSDC2 Receptacle Connector Solder Surface Mount, Right Angle

7 Position HSSDC2 Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 1761072-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1761072-2
I/O Connectors 1761072-2
RECPT,HSSDC2,FIBRE,O N TAPE

RECPT,HSSDC2,FIBRE,ON TAPE

Buy Now
Singapore
SMD Electronic Connector
366-1761072-2
SMD Electronic Connector 366-1761072-2
Conn HSSDC2 RCP 7 POS 1.27mm Solder RA SMD 7 Terminal 1 Port T/R Product overview: 1761072-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1761072-2 can be used for catalog matching and distributor lookup.

Conn HSSDC2 RCP 7 POS 1.27mm Solder RA SMD 7 Terminal 1 Port T/R Product overview: 1761072-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1761072-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Pluggable Connectors - 1761072-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1761072-2
Pluggable Connectors 1761072-2
CONN HSSDC2 RCPT 7POS SLD RA SMD

CONN HSSDC2 RCPT 7POS SLD RA SMD

Supplier's Site Datasheet
Recpt,hssdc2,fibre,on Tape Amp - Te Connectivity - 07R7404 - Newark, An Avnet Company
Chicago, IL, United States
Recpt,hssdc2,fibre,on Tape Amp - Te Connectivity
07R7404
Recpt,hssdc2,fibre,on Tape Amp - Te Connectivity 07R7404
RECPT,HSSDC2,FIBRE,O N TAPE

RECPT,HSSDC2,FIBRE,ON TAPE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1761072-2 A116337TR-ND 1761072-2 366-1761072-2 1761072-2 07R7404
Product Name HSSDC2 Connectors Pluggable Connector Assemblies I/O Connectors SMD Electronic Connector Pluggable Connectors Recpt,hssdc2,fibre,on Tape Amp - Te Connectivity
Connector Type Wire to Board Connector HSSDC2 Fibre Channel Connectors
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data