TE Connectivity Mini PCI Express & mSATA 1759546-1

Description
Configuration Features Number of Positions : 52 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Stack Height : 9.9 MM  [.39 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards Bus Type : Mini PCI Express Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 52 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Stack Height : 9.9 MM  [.39 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards Bus Type : Mini PCI Express Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 1759546-1 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
1759546-1
Mini PCI Express & mSATA 1759546-1
Configuration Features Number of Positions : 52 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Finish : Matte Dimensions Stack Height : 9.9 MM  [.39 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards Bus Type : Mini PCI Express Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 52

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Stack Height : 9.9 MM  [.39 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Industry Standards


  • Bus Type : Mini PCI Express

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1364409-1759546-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1364409-1759546-1
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1364409-1759546-1
Win Source Part Number: 1364409-1759546-1 Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1759546 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: Flash Color: Black Number of Positions: 52 Number of Rows: 2 Termination: Solder Contact Material: Phosphor Bronze Gender: Female Pitch: 0.031" (0.80mm) Card Type: PCI Express Mini Card Read Out: Dual Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled

Win Source Part Number: 1364409-1759546-1
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1759546
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: Flash
Color: Black
Number of Positions: 52
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Gender: Female
Pitch: 0.031" (0.80mm)
Card Type: PCI Express Mini Card
Read Out: Dual
Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled

Buy Now Datasheet
Memory Connectors - 1759546-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
1759546-1
Memory Connectors 1759546-1
0.8mm Mini PCI-Express 9.9 Height

0.8mm Mini PCI-Express 9.9 Height

Buy Now
Singapore, Singapore
SMD Electronic Connector
303-1759546-1
SMD Electronic Connector 303-1759546-1
EDGE CONNECTOR,PCB MNT,0.031 PITCH,SURFACE MOUNT TERMINAL,LOCKING Product overview: 1759546-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1759546-1 can be used for catalog matching and distributor lookup.

EDGE CONNECTOR,PCB MNT,0.031 PITCH,SURFACE MOUNT TERMINAL,LOCKING Product overview: 1759546-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1759546-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - A125043TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A125043TR-ND
Edgeboard Connectors A125043TR-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A125043CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A125043CT-ND
Edgeboard Connectors A125043CT-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 1759546-1 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
1759546-1
Edgeboard Connectors 1759546-1
CONN PCI EXP MIN FML 52POS 0.031

CONN PCI EXP MIN FML 52POS 0.031

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
1759546-1
Connectors >> Card Edge Connectors 1759546-1
- Card Edge Connectors ROHS

- Card Edge Connectors ROHS

Supplier's Site
Card Edge Conn, Dual Side, 52Pos, Solder Rohs Compliant Te Connectivity - 69AH5734 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52Pos, Solder Rohs Compliant Te Connectivity
69AH5734
Card Edge Conn, Dual Side, 52Pos, Solder Rohs Compliant Te Connectivity 69AH5734
CARD EDGE CONN, DUAL SIDE, 52POS, SOLDER ROHS COMPLIANT: YES

CARD EDGE CONN, DUAL SIDE, 52POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1759546-1 1364409-1759546-1 1759546-1 303-1759546-1 A125043TR-ND 1759546-1 1759546-1 69AH5734
Product Name Mini PCI Express & mSATA Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Memory Connectors SMD Electronic Connector Edgeboard Connectors Edgeboard Connectors Connectors >> Card Edge Connectors Card Edge Conn, Dual Side, 52Pos, Solder Rohs Compliant Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector
Current Rating 0.5 amps 0.5 amps
Termination Solder Solder Solder
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data