TE Connectivity Time Delay Relays 1755062-1

Description
Configuration Features Status Light Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 10 Delay Time : .5 - 15 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Configuration Features Status Light Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 10 Delay Time : .5 - 15 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1755062-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1755062-1
Time Delay Relays 1755062-1
Configuration Features Status Light Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 10 Delay Time : .5 - 15 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay

Configuration Features


  • Status Light Type : LED

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (Max) (AMP) : 10
  • Delay Time : .5 - 15 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC, AC
  • Input Voltage (VAC) : 120
  • Input Voltage (VDC) : 120

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : On-Delay
Buy Now
Time Delay Relays - 1755062-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1755062-1
Time Delay Relays 1755062-1
On-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 15 Sec Delay 10A @ 120VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 15 Sec Delay 10A @ 120VAC Socketable

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1755062-1 1755062-1
Product Name Time Delay Relays Time Delay Relays
Mounting Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Time Ranges 0.5 Sec ~ 15 Sec
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1755078-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
2 suppliers
Time Delay Relays - 1423174-9 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
View Details