TE Connectivity HDMI Connectors 1747981-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.6 MM , 1.1 MM  [.061 INCH , .043 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.6 MM , 1.1 MM  [.061 INCH , .043 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 1747981-1 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
1747981-1
HDMI Connectors 1747981-1
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.6 MM , 1.1 MM  [.061 INCH , .043 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.6 MM , 1.1 MM  [.061 INCH , .043 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A35071CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A35071CT-ND
USB, DVI, HDMI Connector Assemblies A35071CT-ND
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A35071TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A35071TR-ND
USB, DVI, HDMI Connector Assemblies A35071TR-ND
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A35071DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A35071DKR-ND
USB, DVI, HDMI Connector Assemblies A35071DKR-ND
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Connectors - 1747981-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1747981-1
Connectors 1747981-1
EMBOSS PACKAGE HDMI CONNECTOR

EMBOSS PACKAGE HDMI CONNECTOR

Buy Now
Audio & Video Connectors - 1747981-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1747981-1
Audio & Video Connectors 1747981-1
Std HDMI, RA, SMT

Std HDMI, RA, SMT

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
1747981-1
Audio & Video Connectors 1747981-1
HDMI

HDMI

Buy Now
Singapore, Singapore
Electronic Connector
377-1747981-1
Electronic Connector 377-1747981-1
19 Pos HDMI Connector, Female, Solder, Right Angle, 1 Port Product overview: 1747981-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-1747981-1 can be used for catalog matching and distributor lookup.

19 Pos HDMI Connector, Female, Solder, Right Angle, 1 Port Product overview: 1747981-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-1747981-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Miscellaneous Connector - 1747981-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1747981-1
Miscellaneous Connector 1747981-1
HDMI™ Connectors

HDMI™ Connectors

Supplier's Site Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - 973640-1747981-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
973640-1747981-1
Connectors, Interconnects - USB, DVI, HDMI Connectors 973640-1747981-1
Win Source Part Number: 973640-1747981-1 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Connector Type: HDMI Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 19 Gender: Receptacle Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 300 Voltage - Rated: 40VAC Mounting Feature: Horizontal Mating Cycles: 10000 Insulation Color: Black Mounting Type: Panel Mount; Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -25°C ~ 70°C Shell/Shielding Material: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A35071CT,2266-174798 1-1TR,-1747981-1-CSI ,17479811,A35071DKR, -1747981-1-SI,A35071 TR Base Product Number: 1747981

Win Source Part Number: 973640-1747981-1
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Connector Type: HDMI
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 19
Gender: Receptacle
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 300
Voltage - Rated: 40VAC
Mounting Feature: Horizontal
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Panel Mount; Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -25°C ~ 70°C
Shell/Shielding Material: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A35071CT,2266-1747981-1TR,-1747981-1-CSI,17479811,A35071DKR,-1747981-1-SI,A35071TR
Base Product Number: 1747981

Buy Now
HDMI (High-Definition Multimedia Interface) Connector; No Flange;Through hole - 70084303 - Allied Electronics, Inc.
Fort Worth, TX, USA
HDMI (High-Definition Multimedia Interface) Connector; No Flange;Through hole
70084303
HDMI (High-Definition Multimedia Interface) Connector; No Flange;Through hole 70084303
HDMI™ — High-Definition Multimedia Interface connector is the next generation interface for consumer electronics products such as digital television, set-top boxes and DVD players. HDMI™ supports standard, enhanced or high-definition video, plus multi-channel audio on a single cable. Features: Replaces Existing Audio and Digital Cabling in One Assembly 19-Positions and 5 Gigabits/Seconds of Bandwidth to Support Video and Multi-Channel Audio in a Single Cable

HDMI™ — High-Definition Multimedia Interface connector is the next generation interface for consumer electronics products such as digital television, set-top boxes and DVD players. HDMI™ supports standard, enhanced or high-definition video, plus multi-channel audio on a single cable.
Features:

  • Replaces Existing Audio and Digital Cabling in One Assembly
  • 19-Positions and 5 Gigabits/Seconds of Bandwidth to Support Video and Multi-Channel Audio in a Single Cable
Supplier's Site
Futian, Shenzhen, China
Connectors >> D-Sub/DVI/HDMI Connectors
1747981-1
Connectors >> D-Sub/DVI/HDMI Connectors 1747981-1
19P Female HDMI Surface Mount,Right Angle 500mA -25°C~+70°C SMD D-Sub/DVI/HDMI Connectors ROHS

19P Female HDMI Surface Mount,Right Angle 500mA -25°C~+70°C SMD D-Sub/DVI/HDMI Connectors ROHS

Supplier's Site Datasheet
Hdmi Connector, Jack, 19, Pcb Mount, Metal Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 99W2919 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Jack, 19, Pcb Mount, Metal Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
99W2919
Hdmi Connector, Jack, 19, Pcb Mount, Metal Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 99W2919
HDMI Connector, Jack, 19, PCB Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

HDMI Connector, Jack, 19, PCB Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Std Hdmi, Ra, Smt Rohs Compliant Te Connectivity - 79AH9078 - Newark, An Avnet Company
Chicago, IL, United States
Std Hdmi, Ra, Smt Rohs Compliant Te Connectivity
79AH9078
Std Hdmi, Ra, Smt Rohs Compliant Te Connectivity 79AH9078
STD HDMI, RA, SMT ROHS COMPLIANT: YES

STD HDMI, RA, SMT ROHS COMPLIANT: YES

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 1747981-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
1747981-1
USB, DVI, HDMI Connector Assemblies 1747981-1
CONN RCPT HDMI 19POS PNL MNT R/A

CONN RCPT HDMI 19POS PNL MNT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1747981-1 A35071CT-ND 1747981-1 1747981-1 377-1747981-1 1747981-1 973640-1747981-1 70084303 1747981-1 99W2919 1747981-1
Product Name HDMI Connectors USB, DVI, HDMI Connector Assemblies Connectors Audio & Video Connectors Electronic Connector Miscellaneous Connector Connectors, Interconnects - USB, DVI, HDMI Connectors HDMI (High-Definition Multimedia Interface) Connector; No Flange;Through hole Connectors >> D-Sub/DVI/HDMI Connectors Hdmi Connector, Jack, 19, Pcb Mount, Metal Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity USB, DVI, HDMI Connector Assemblies
Connector Type Wire to Board Connector HDMI Audio / Video USB Audio / Video D-Sub Connector
Termination Surface Mount Solder SMT Solder
Mounting Board Mount Panel Mount; Surface Mount, Right Angle; Through Hole Panel Mount; Surface Mount, Right Angle; Through Hole Surface Mount,Right Angle Panel Mount; Surface Mount, Right Angle; Through Hole
Current Rating 0.5 amps 0.5 amps 0.5 amps 0.5 amps 0.5 amps
Category USB
Unlock Full Specs
to access all available technical data